SEC America, LLC Desktop DC Power Supplies 12CT

Description
The Model 12CT is a compact and lightweight desk-top power supply ideal for communications applications. It is operable from either 120 VAC, 60 Hz or 240 VAC, 50 Hz. power sources where mode of operation is chosen by an internal selector switch setting. Specifications Input Operating Range: 115-125 VAC, 60 Hz. or 220 - 240 VAC, 50 Hz Output Amps: 10A Cont. Output Amps: 12A *ICS Regulation: < 50 mV Protection Against Output Overload Output Voltage: 13.8 VDC Nominal Dimensions (L x W x H): 8..25" x 7" x 2.25" Weight: 3 lbs *Intermittent Commercial Service Advantages Reliable High MTTF (Mean Time To Failure) Large Top Surface for Transceiver Mounting Line Cord Input 5 Way Binding Post Output Connection Low Noise Output Applications Communications Transceivers Security Systems Amplifiers Battery Charging Powering Circuit Cards Industrial Controls General Battery substitution
Datasheet
Description
The Model 12CT is a compact and lightweight desk-top power supply ideal for communications applications. It is operable from either 120 VAC, 60 Hz or 240 VAC, 50 Hz. power sources where mode of operation is chosen by an internal selector switch setting. Specifications Input Operating Range: 115-125 VAC, 60 Hz. or 220 - 240 VAC, 50 Hz Output Amps: 10A Cont. Output Amps: 12A *ICS Regulation: < 50 mV Protection Against Output Overload Output Voltage: 13.8 VDC Nominal Dimensions (L x W x H): 8..25" x 7" x 2.25" Weight: 3 lbs *Intermittent Commercial Service Advantages Reliable High MTTF (Mean Time To Failure) Large Top Surface for Transceiver Mounting Line Cord Input 5 Way Binding Post Output Connection Low Noise Output Applications Communications Transceivers Security Systems Amplifiers Battery Charging Powering Circuit Cards Industrial Controls General Battery substitution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desktop DC Power Supplies - 12CT - SEC America, LLC
South Burlington, VT, USA
Desktop DC Power Supplies
12CT
Desktop DC Power Supplies 12CT
The Model 12CT is a compact and lightweight desk-top power supply ideal for communications applications. It is operable from either 120 VAC, 60 Hz or 240 VAC, 50 Hz. power sources where mode of operation is chosen by an internal selector switch setting. Specifications Input Operating Range: 115-125 VAC, 60 Hz. or 220 - 240 VAC, 50 Hz Output Amps: 10A Cont. Output Amps: 12A *ICS Regulation: < 50 mV Protection Against Output Overload Output Voltage: 13.8 VDC Nominal Dimensions (L x W x H): 8..25" x 7" x 2.25" Weight: 3 lbs *Intermittent Commercial Service Advantages Reliable High MTTF (Mean Time To Failure) Large Top Surface for Transceiver Mounting Line Cord Input 5 Way Binding Post Output Connection Low Noise Output Applications Communications Transceivers Security Systems Amplifiers Battery Charging Powering Circuit Cards Industrial Controls General Battery substitution

The Model 12CT is a compact and lightweight desk-top power supply ideal for communications applications. It is operable from either 120 VAC, 60 Hz or 240 VAC, 50 Hz. power sources where mode of operation is chosen by an internal selector switch setting.

Specifications

  • Input Operating Range: 115-125 VAC, 60 Hz. or 220 - 240 VAC, 50 Hz
  • Output Amps: 10A Cont.
  • Output Amps: 12A *ICS
  • Regulation: < 50 mV
  • Protection Against Output Overload
  • Output Voltage: 13.8 VDC Nominal
  • Dimensions (L x W x H): 8..25" x 7" x 2.25"
  • Weight: 3 lbs
  • *Intermittent Commercial Service

Advantages

  • Reliable
  • High MTTF (Mean Time To Failure)
  • Large Top Surface for Transceiver Mounting
  • Line Cord Input
  • 5 Way Binding Post Output Connection
  • Low Noise Output

Applications

  • Communications Transceivers
  • Security Systems
  • Amplifiers
  • Battery Charging
  • Powering Circuit Cards
  • Industrial Controls
  • General Battery substitution
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number 12CT
Product Name Desktop DC Power Supplies
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Amplifiers, Battery Charging, Powering Circuit Cards, Industrial Controls, General Battery Substitution
DC Output Voltage 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-5 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details