SEC America, LLC Datasheets for Computer Power Supplies
Computer power supplies convert alternating current (AC) line to direct current (DC) line, needed by the computer.
Computer Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Model 1612 MS is a high efficiency modified sine wave inverter, which converts 12 Volts DC (Nominal) to 1600 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model 2712 MS is a high efficiency modified sine wave inverter, which converts 12 Volts DC (Nominal) to 2700 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model 812 MS is a high efficiency modified sine wave inverter which converts 12 Volts DC (Nominal) to 800 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model 824 MS is a high efficiency modified sine wave inverter, which converts 24 Volts DC (Nominal) to 800 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model SSV 1000-12 is a high efficiency inverter which converts 12 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Model SSV 1000-24 is a high efficiency inverter which converts 24 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Model SSV 1500-12 is a high efficiency inverter which converts 12 Volts DC to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Model SSV 1500-24 is a high efficiency inverter which converts 24 Volts DC power to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include... | |
| Model SSV 600-12 is a high efficiency inverter which converts 12 Volts DC to 600 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Model SSV 600-24 is a high efficiency inverter which converts 24 Volts DC to 600 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... |