SEC America, LLC Datasheets for DC-AC Inverters
DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC to AC converters.
DC-AC Inverters: Learn more
| Product Name | Notes |
|---|---|
| Model 1612 MS is a high efficiency modified sine wave inverter, which converts 12 Volts DC (Nominal) to 1600 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model 1624 MS is a high efficiency modified sine wave inverter, which converts 24 Volts DC (Nominal) to 1600 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model 2712 MS is a high efficiency modified sine wave inverter, which converts 12 Volts DC (Nominal) to 2700 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model 2724 MS is a high efficiency modified sine-wave inverter, which converts 24 Volts DC (Nominal) to 2700 watts of AC power at 120 Volts, 60 Hz. The unit comes... | |
| Model 812 MS is a high efficiency modified sine wave inverter which converts 12 Volts DC (Nominal) to 800 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model 824 MS is a high efficiency modified sine wave inverter, which converts 24 Volts DC (Nominal) to 800 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model SSV 1000-12 is a high efficiency inverter which converts 12 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Model SSV 1000-24 is a high efficiency inverter which converts 24 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Model SSV 1500-12 is a high efficiency inverter which converts 12 Volts DC to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Model SSV 1500-24 is a high efficiency inverter which converts 24 Volts DC power to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include... | |
| Model SSV 600-12 is a high efficiency inverter which converts 12 Volts DC to 600 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Model SSV 600-24 is a high efficiency inverter which converts 24 Volts DC to 600 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| SP inverters convert 12 volt DC automotive power to 120 volt alternating current. SP 300 is compact and pocket sized and is capable of producing 300 Watts of continuous AC... | |
| SP inverters convert 12 volt DC automotive power to 120 volt alternating current. SP 500 is compact and pocket sized and is capable of producing 300 Watts of continuous AC... |