SEC America, LLC DC Power Supplies 10SRB

Description
The Model 10 SRB is a no frills OEM power supply. Its outer case is fabricated of galvanized steel while over-the-top heat dissipation is achieved through a robust aluminum heat sink. The advantage of such construction is a smaller mounting surface than other units of comparable electrical design. This makes the 10 SRB ideal for installation in cabinets where minimal floor space is available. Specifications Output Amps: 7A Cont. Output Amps: 10A *ICS Regulation: < 20 mV Input Operating Range: 115-125 VAC, 60 Hz. Protection Against Overload Dimensions (L x W x H): 10.5" x 4" x 5.75" Weight: 8 lbs *Intermittent Commercial Service Advantages Reliable High MTTF (Mean Time To Failure) Small Footprint Flange Mounted For Quick Installation Line Cord and Load Connectors Supplied Ultra Low Noise Output Applications Battery Charging Powering circuit cards For Communication Banks Industrial Controls General Battery substitution
Datasheet
Description
The Model 10 SRB is a no frills OEM power supply. Its outer case is fabricated of galvanized steel while over-the-top heat dissipation is achieved through a robust aluminum heat sink. The advantage of such construction is a smaller mounting surface than other units of comparable electrical design. This makes the 10 SRB ideal for installation in cabinets where minimal floor space is available. Specifications Output Amps: 7A Cont. Output Amps: 10A *ICS Regulation: < 20 mV Input Operating Range: 115-125 VAC, 60 Hz. Protection Against Overload Dimensions (L x W x H): 10.5" x 4" x 5.75" Weight: 8 lbs *Intermittent Commercial Service Advantages Reliable High MTTF (Mean Time To Failure) Small Footprint Flange Mounted For Quick Installation Line Cord and Load Connectors Supplied Ultra Low Noise Output Applications Battery Charging Powering circuit cards For Communication Banks Industrial Controls General Battery substitution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supplies - 10SRB - SEC America, LLC
South Burlington, VT, USA
DC Power Supplies
10SRB
DC Power Supplies 10SRB
The Model 10 SRB is a no frills OEM power supply. Its outer case is fabricated of galvanized steel while over-the-top heat dissipation is achieved through a robust aluminum heat sink. The advantage of such construction is a smaller mounting surface than other units of comparable electrical design. This makes the 10 SRB ideal for installation in cabinets where minimal floor space is available. Specifications Output Amps: 7A Cont. Output Amps: 10A *ICS Regulation: < 20 mV Input Operating Range: 115-125 VAC, 60 Hz. Protection Against Overload Dimensions (L x W x H): 10.5" x 4" x 5.75" Weight: 8 lbs *Intermittent Commercial Service Advantages Reliable High MTTF (Mean Time To Failure) Small Footprint Flange Mounted For Quick Installation Line Cord and Load Connectors Supplied Ultra Low Noise Output Applications Battery Charging Powering circuit cards For Communication Banks Industrial Controls General Battery substitution

The Model 10 SRB is a no frills OEM power supply. Its outer case is fabricated of galvanized steel while over-the-top heat dissipation is achieved through a robust aluminum heat sink. The advantage of such construction is a smaller mounting surface than other units of comparable electrical design. This makes the 10 SRB ideal for installation in cabinets where minimal floor space is available.

Specifications

  • Output Amps: 7A Cont.
  • Output Amps: 10A *ICS
  • Regulation: < 20 mV
  • Input Operating Range: 115-125 VAC, 60 Hz.
  • Protection Against Overload
  • Dimensions (L x W x H): 10.5" x 4" x 5.75"
  • Weight: 8 lbs
  • *Intermittent Commercial Service

Advantages

  • Reliable
  • High MTTF (Mean Time To Failure)
  • Small Footprint
  • Flange Mounted For Quick Installation
  • Line Cord and Load Connectors Supplied
  • Ultra Low Noise Output

Applications

  • Battery Charging
  • Powering circuit cards
  • For Communication Banks
  • Industrial Controls
  • General Battery substitution
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number 10SRB
Product Name DC Power Supplies
Type DC Power Supply; AC/DC Converter
Applications Amplifiers, Battery Charging, Powering Circuit Cards, Industrial Controls, General Battery Substitution
DC Output Voltage 13.0 volts
DC Output Current 7 amps
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227072 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details