SEC America, LLC Rack Mount AC DC Power Supplies SEC 80 BRM

Description
SEC80BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 80 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current (up-to 8 amps) may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power. Specifications Input Voltage: 105-125 VAC Input Frequency: 50/60 Hz. Output Voltage: 13.8 VDC Total Output Current: 80A Continuous, 92A Surge Output Current Limiting: 96A Charging Current: Max 8A Chassis: Steel (Black Epoxy Powder Coat) Cover: Steel (Black Epoxy Powder Coat) Dimensions (L x W x H): 14" x 19" x 3.5" Standard Rack Mount Weight: 23.5lbs Warranty: 1 Year Features D-sub Connector For Remote Monitoring Module Status LED Fault Indicator LED Fault Alarm Precision Regulated Self-Resetting Overload And Short Circuit Protection Fits Standard 19" Rack Volt - Amp Meters Auxiliary Battery Connection For UPS Operation Applications Telecommunications Systems Mobile Sound/Audio Displays GPS Receivers Communications Transceivers Security Systems & CCTV Systems Battery Charging Industrial Controls & Test Equipment
Datasheet
Description
SEC80BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 80 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current (up-to 8 amps) may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power. Specifications Input Voltage: 105-125 VAC Input Frequency: 50/60 Hz. Output Voltage: 13.8 VDC Total Output Current: 80A Continuous, 92A Surge Output Current Limiting: 96A Charging Current: Max 8A Chassis: Steel (Black Epoxy Powder Coat) Cover: Steel (Black Epoxy Powder Coat) Dimensions (L x W x H): 14" x 19" x 3.5" Standard Rack Mount Weight: 23.5lbs Warranty: 1 Year Features D-sub Connector For Remote Monitoring Module Status LED Fault Indicator LED Fault Alarm Precision Regulated Self-Resetting Overload And Short Circuit Protection Fits Standard 19" Rack Volt - Amp Meters Auxiliary Battery Connection For UPS Operation Applications Telecommunications Systems Mobile Sound/Audio Displays GPS Receivers Communications Transceivers Security Systems & CCTV Systems Battery Charging Industrial Controls & Test Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount AC DC Power Supplies - SEC 80 BRM - SEC America, LLC
South Burlington, VT, USA
Rack Mount AC DC Power Supplies
SEC 80 BRM
Rack Mount AC DC Power Supplies SEC 80 BRM
SEC80BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 80 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current (up-to 8 amps) may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power. Specifications Input Voltage: 105-125 VAC Input Frequency: 50/60 Hz. Output Voltage: 13.8 VDC Total Output Current: 80A Continuous, 92A Surge Output Current Limiting: 96A Charging Current: Max 8A Chassis: Steel (Black Epoxy Powder Coat) Cover: Steel (Black Epoxy Powder Coat) Dimensions (L x W x H): 14" x 19" x 3.5" Standard Rack Mount Weight: 23.5lbs Warranty: 1 Year Features D-sub Connector For Remote Monitoring Module Status LED Fault Indicator LED Fault Alarm Precision Regulated Self-Resetting Overload And Short Circuit Protection Fits Standard 19" Rack Volt - Amp Meters Auxiliary Battery Connection For UPS Operation Applications Telecommunications Systems Mobile Sound/Audio Displays GPS Receivers Communications Transceivers Security Systems & CCTV Systems Battery Charging Industrial Controls & Test Equipment

SEC80BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 80 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current (up-to 8 amps) may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power.

Specifications

  • Input Voltage: 105-125 VAC
  • Input Frequency: 50/60 Hz.
  • Output Voltage: 13.8 VDC
  • Total Output Current: 80A Continuous, 92A Surge
  • Output Current Limiting: 96A
  • Charging Current: Max 8A
  • Chassis: Steel (Black Epoxy Powder Coat)
  • Cover: Steel (Black Epoxy Powder Coat)
  • Dimensions (L x W x H): 14" x 19" x 3.5" Standard Rack Mount
  • Weight: 23.5lbs
  • Warranty: 1 Year

Features

  • D-sub Connector For Remote Monitoring
  • Module Status LED
  • Fault Indicator LED
  • Fault Alarm
  • Precision Regulated
  • Self-Resetting Overload And Short Circuit Protection
  • Fits Standard 19" Rack
  • Volt - Amp Meters
  • Auxiliary Battery Connection For UPS Operation

Applications

  • Telecommunications Systems
  • Mobile Sound/Audio Displays
  • GPS Receivers
  • Communications Transceivers
  • Security Systems & CCTV Systems
  • Battery Charging
  • Industrial Controls & Test Equipment
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number SEC 80 BRM
Product Name Rack Mount AC DC Power Supplies
Type DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Applications Instrumentation, Telecommunications, GPS Receivers, Mobile Sound/Audio Displays, Battery Charging, Industrial Controls
DC Output Voltage 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details