SEC America, LLC Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
20CT is an advanced switch-mode DC power supply specifically designed for land mobile radio applications. The power supply produces clean reliable power which is highly filtered to suppress radio frequency...
SEC100BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 100 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts...
SEC40BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 40 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts...
SEC60BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 60 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts...
SEC80BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 80 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts...
The Model 10 SRB is a no frills OEM power supply. Its outer case is fabricated of galvanized steel while over-the-top heat dissipation is achieved through a robust aluminum heat...
The Model 12CT is a compact and lightweight desk-top power supply ideal for communications applications. It is operable from either 120 VAC, 60 Hz or 240 VAC, 50 Hz. power...