SEC America, LLC Rack Mount AC DC Power Supplies SEC 40 BRM

Description
SEC40BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 40 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current (up-to 8 amps) may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power. Specifications Input Voltage: 105-125 VAC Input Frequency: 50/60 Hz. Output Voltage: 13.8 VDC Total Output Current: 40A Continuous, 46A Surge Output Current Limiting: 48A Charging Current: Max 8A Chassis: Steel (Black Epoxy Powder Coat) Cover: Steel (Black Epoxy Powder Coat) Dimensions (L x W x H): 14" x 19" x 3.5" Standard Rack Mount Weight: 20.5 lbs Warranty: 1 Year Features D-sub Connector For Remote Monitoring Module Status LED Fault Indicator LED Fault Alarm Precision Regulated Self-Resetting Overload And Short Circuit Protection Fits Standard 19" Rack Volt - Amp Meters Auxiliary Battery Connection For UPS Operation Applications Telecommunications Systems Mobile Sound/Audio Displays GPS Receivers Communications Transceivers Security Systems & CCTV Systems Battery Charging Industrial Controls & Test Equipment
Datasheet
Description
SEC40BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 40 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current (up-to 8 amps) may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power. Specifications Input Voltage: 105-125 VAC Input Frequency: 50/60 Hz. Output Voltage: 13.8 VDC Total Output Current: 40A Continuous, 46A Surge Output Current Limiting: 48A Charging Current: Max 8A Chassis: Steel (Black Epoxy Powder Coat) Cover: Steel (Black Epoxy Powder Coat) Dimensions (L x W x H): 14" x 19" x 3.5" Standard Rack Mount Weight: 20.5 lbs Warranty: 1 Year Features D-sub Connector For Remote Monitoring Module Status LED Fault Indicator LED Fault Alarm Precision Regulated Self-Resetting Overload And Short Circuit Protection Fits Standard 19" Rack Volt - Amp Meters Auxiliary Battery Connection For UPS Operation Applications Telecommunications Systems Mobile Sound/Audio Displays GPS Receivers Communications Transceivers Security Systems & CCTV Systems Battery Charging Industrial Controls & Test Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount AC DC Power Supplies - SEC 40 BRM - SEC America, LLC
South Burlington, VT, USA
Rack Mount AC DC Power Supplies
SEC 40 BRM
Rack Mount AC DC Power Supplies SEC 40 BRM
SEC40BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 40 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current (up-to 8 amps) may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power. Specifications Input Voltage: 105-125 VAC Input Frequency: 50/60 Hz. Output Voltage: 13.8 VDC Total Output Current: 40A Continuous, 46A Surge Output Current Limiting: 48A Charging Current: Max 8A Chassis: Steel (Black Epoxy Powder Coat) Cover: Steel (Black Epoxy Powder Coat) Dimensions (L x W x H): 14" x 19" x 3.5" Standard Rack Mount Weight: 20.5 lbs Warranty: 1 Year Features D-sub Connector For Remote Monitoring Module Status LED Fault Indicator LED Fault Alarm Precision Regulated Self-Resetting Overload And Short Circuit Protection Fits Standard 19" Rack Volt - Amp Meters Auxiliary Battery Connection For UPS Operation Applications Telecommunications Systems Mobile Sound/Audio Displays GPS Receivers Communications Transceivers Security Systems & CCTV Systems Battery Charging Industrial Controls & Test Equipment

SEC40BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 40 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current (up-to 8 amps) may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power.

Specifications

  • Input Voltage: 105-125 VAC
  • Input Frequency: 50/60 Hz.
  • Output Voltage: 13.8 VDC
  • Total Output Current: 40A Continuous, 46A Surge
  • Output Current Limiting: 48A
  • Charging Current: Max 8A
  • Chassis: Steel (Black Epoxy Powder Coat)
  • Cover: Steel (Black Epoxy Powder Coat)
  • Dimensions (L x W x H): 14" x 19" x 3.5" Standard Rack Mount
  • Weight: 20.5 lbs
  • Warranty: 1 Year

Features

  • D-sub Connector For Remote Monitoring
  • Module Status LED
  • Fault Indicator LED
  • Fault Alarm
  • Precision Regulated
  • Self-Resetting Overload And Short Circuit Protection
  • Fits Standard 19" Rack
  • Volt - Amp Meters
  • Auxiliary Battery Connection For UPS Operation

Applications

  • Telecommunications Systems
  • Mobile Sound/Audio Displays
  • GPS Receivers
  • Communications Transceivers
  • Security Systems & CCTV Systems
  • Battery Charging
  • Industrial Controls & Test Equipment
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number SEC 40 BRM
Product Name Rack Mount AC DC Power Supplies
Type DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Applications Instrumentation, Telecommunications, GPS Receivers, Mobile Sound/Audio Displays, Battery Charging, Industrial Controls
DC Output Voltage 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227604 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details