SEC America, LLC Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 20CT is an advanced switch-mode DC power supply specifically designed for land mobile radio applications. The power supply produces clean reliable power which is highly filtered to suppress radio frequency... | |
| The Model 12CT is a compact and lightweight desk-top power supply ideal for communications applications. It is operable from either 120 VAC, 60 Hz or 240 VAC, 50 Hz. power... |