National Wiper Alliance Datasheets for Wipes and Wipers

Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications.
Wipes and Wipers: Learn more

Product Name Notes
A low linting, nonabrasive light duty wiper specifically treated and designed to catch and hold dust. This wiper is specifically treated to not only catch, but to hold the dust...
A low linting, nonabrasive wiper specifically designed for the automotive industry. SubstrateRayon/PET Put Up1/4 Fold ColorBlue Size12" x 21" FinishTextured Width12" Length21" Inner Pkg TypePack Inner Pkg Count50 Inner Per...
Cloth-like medium duty wiper with a soft hand feel that is highly absorbent and has excellent wipe-dry properties, making it a versatile, economical choice. An all-purpose wiper made from strong...
Cost effective medium duty wiper with soft hand-feel and exceptional absorbency and durability, perfect general purpose tasks. Airlay wipers are excellent all purpose wipers that offer high bulking properties that...
Economical wiper perfect for cleaning glass, mirrors, and stainless steel, or any surface where lint residue is an issue. Scrim wipers are constructed with multiple plys of tissue and reinforced...
Extremely versatile, cloth-like, extra heavy duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth. This wiper is a perfect choice where an exceptionally strong,...
Extremely versatile, cloth-like, heavy duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth. This wiper is a perfect choice where an exceptionally strong, highly...
Extremely versatile, cloth-like, medium duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth. This wiper is a perfect choice where an exceptionally strong, highly...
Low linting, multipurpose wiper that is a low-cost alternative choice. This wiper is an excellent choice for the food-service/manufac turing industries as well as for healthcare applications because it allows...
Multi-use, long-lasting heavy duty wipe designed for a variety of applications where wet strength and cleaning durability are important. This multi-use, Durable wipe is ideal for food preparation and manufacturing,...
Multi-use, long-lasting heavy duty wipe designed for a variety of applications where wet strength and cleaning durability are important. This multi-use, Durable wipe is ideal for food preparation and manufacturing,...
Soft, cloth-like washcloth perfect for personal care use a versatile, economical choice. SubstrateMill Select® Spunlace Put Up1/4 Fold ColorWhite Size~12" x 12" FinishSmooth Width~12" Length~12" Inner Pkg Typepack Inner Pkg...
Soft, cloth-like washcloth perfect for personal care use a versatile, economical choice. SubstrateMill Select® Spunlace Put Up1/4 Fold ColorWhite Size~9" x 12" FinishSmooth Width~9" Length~12" Inner Pkg TypePack Inner Pkg...
Soft, cloth-like washcloth perfect for personal care use a versatile, economical choice. SubstrateSpunlace Put Up1/4 Fold ColorWhite Size12" x 13" FinishSmooth Width12" Length13" Inner Pkg Type50 Inner Pkg Count10 Inner...
This wiper is an excellent choice in the food-service/manufac turing industries as well as healthcare because it allows the user to avoid cross contamination by using a color coded system.
This wiper is specifically designed for the aerospace industry. *MEETS OR EXCEEDS SAE SPECIFICATIONS AMS-3819, CLASS 1, GRADE A AND BMS 15-5F, CLASS A SPECIFICATIONS. SubstrateRayon Put Up1/4 Fold ColorWhite...
This wiper is specifically designed for the aerospace industry. *MEETS OR EXCEEDS SAE SPECIFICATIONS AMS-3819, CLASS 1, GRADE A AND BMS 15-5F, CLASS A SPECIFICATIONS. SubstrateRayon Put UpPop Up ColorWhite...
This wiper is specifically designed for the aerospace industry. *MEETS OR EXCEEDS SAE SPECIFICATIONS AMS-3819, CLASS 1, GRADE A AND BMS 15-5F, CLASS A SPECIFICATIONS. SubstrateRayon Put UpRoll ColorWhite Size12"...