National Wiper Alliance Extra Heavy Duty Wiper 7424

Description
Extremely versatile, cloth-like, extra heavy duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth. This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times. SubstrateHydro Entangled CPP Spunlace Put UpPerfed Roll ColorWhite Size12" x 13" FinishEmbossed Width12" Length13" Inner Pkg TypeRoll Inner Pkg Count475 Inner Per Case1 Case Quantity475 Cases per Pallet*** Truckload Quantity*** Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use Product IndustriesIndustrial & Manufacturing, Automotive, Medical & Healthcare, Aerospace, Food Service & Hospitality, Janitorial & Sanitation, Government & Military
Description
Extremely versatile, cloth-like, extra heavy duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth. This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times. SubstrateHydro Entangled CPP Spunlace Put UpPerfed Roll ColorWhite Size12" x 13" FinishEmbossed Width12" Length13" Inner Pkg TypeRoll Inner Pkg Count475 Inner Per Case1 Case Quantity475 Cases per Pallet*** Truckload Quantity*** Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use Product IndustriesIndustrial & Manufacturing, Automotive, Medical & Healthcare, Aerospace, Food Service & Hospitality, Janitorial & Sanitation, Government & Military

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Wiper - 7424 - National Wiper Alliance
Asheville, NC, USA
Extra Heavy Duty Wiper
7424
Extra Heavy Duty Wiper 7424
Extremely versatile, cloth-like, extra heavy duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth. This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times. SubstrateHydro Entangled CPP Spunlace Put UpPerfed Roll ColorWhite Size12" x 13" FinishEmbossed Width12" Length13" Inner Pkg TypeRoll Inner Pkg Count475 Inner Per Case1 Case Quantity475 Cases per Pallet*** Truckload Quantity*** Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use Product IndustriesIndustrial & Manufacturing, Automotive, Medical & Healthcare, Aerospace, Food Service & Hospitality, Janitorial & Sanitation, Government & Military

Extremely versatile, cloth-like, extra heavy duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth.
This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times.
SubstrateHydro Entangled CPP Spunlace
Put UpPerfed Roll
ColorWhite
Size12" x 13"
FinishEmbossed
Width12"
Length13"
Inner Pkg TypeRoll
Inner Pkg Count475
Inner Per Case1
Case Quantity475
Cases per Pallet***
Truckload Quantity***
Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use
Product IndustriesIndustrial & Manufacturing, Automotive, Medical & Healthcare, Aerospace, Food Service & Hospitality, Janitorial & Sanitation, Government & Military

Supplier's Site

Technical Specifications

  National Wiper Alliance
Product Category Wipes and Wipers
Product Number 7424
Product Name Extra Heavy Duty Wiper
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Paper Wiper, Giant Roll - 450304 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 15.5 inch (394 mm)
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 2102156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Cloths
Length 9.06 inch (230 mm)
Width / OD 9.06 inch (230 mm)
View Details