National Wiper Alliance Heavy Duty Wiper 5908

Description
Multi-use, long-lasting heavy duty wipe designed for a variety of applications where wet strength and cleaning durability are important. This multi-use, Durable wipe is ideal for food preparation and manufacturing, restaurants, healthcare facilities, hospitality, and schools. The aperture pattern gives this wipe a better ability to pick up food particles or dirt. Highly absorbent with outstanding strength so that it can be rinsed and reused for an added value. Conveniently packaged in dispenser cases and color-coded to avoid cross contamination. SubstrateSpunlace Put Up1/4 Fold ColorYellow Size12" x 21" Finish24 Mesh Width12" Length21" Inner Pkg TypeDispenser Box Inner Pkg Count150 Inner Per Case1 Case Quantity150 Cases per Pallet120 Truckload Quantity3120* Product CharacteristicsExcep tionally Low-Linting, Strong and Durable, Solvent Resistant, Textured Pattern Helps Pick Up Food Particles, Extremely Abrasion-resistant, Color-coded Towel System To Avoid Cross Contamination, Highly Absorbent in Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Exceptional Wipe-dry Capability, Washable For Multi-use Product IndustriesFood Service & Hospitality, Industrial & Manufacturing, Medical & Healthcare
Description
Multi-use, long-lasting heavy duty wipe designed for a variety of applications where wet strength and cleaning durability are important. This multi-use, Durable wipe is ideal for food preparation and manufacturing, restaurants, healthcare facilities, hospitality, and schools. The aperture pattern gives this wipe a better ability to pick up food particles or dirt. Highly absorbent with outstanding strength so that it can be rinsed and reused for an added value. Conveniently packaged in dispenser cases and color-coded to avoid cross contamination. SubstrateSpunlace Put Up1/4 Fold ColorYellow Size12" x 21" Finish24 Mesh Width12" Length21" Inner Pkg TypeDispenser Box Inner Pkg Count150 Inner Per Case1 Case Quantity150 Cases per Pallet120 Truckload Quantity3120* Product CharacteristicsExcep tionally Low-Linting, Strong and Durable, Solvent Resistant, Textured Pattern Helps Pick Up Food Particles, Extremely Abrasion-resistant, Color-coded Towel System To Avoid Cross Contamination, Highly Absorbent in Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Exceptional Wipe-dry Capability, Washable For Multi-use Product IndustriesFood Service & Hospitality, Industrial & Manufacturing, Medical & Healthcare

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Wiper - 5908 - National Wiper Alliance
Asheville, NC, USA
Heavy Duty Wiper
5908
Heavy Duty Wiper 5908
Multi-use, long-lasting heavy duty wipe designed for a variety of applications where wet strength and cleaning durability are important. This multi-use, Durable wipe is ideal for food preparation and manufacturing, restaurants, healthcare facilities, hospitality, and schools. The aperture pattern gives this wipe a better ability to pick up food particles or dirt. Highly absorbent with outstanding strength so that it can be rinsed and reused for an added value. Conveniently packaged in dispenser cases and color-coded to avoid cross contamination. SubstrateSpunlace Put Up1/4 Fold ColorYellow Size12" x 21" Finish24 Mesh Width12" Length21" Inner Pkg TypeDispenser Box Inner Pkg Count150 Inner Per Case1 Case Quantity150 Cases per Pallet120 Truckload Quantity3120* Product CharacteristicsExcep tionally Low-Linting, Strong and Durable, Solvent Resistant, Textured Pattern Helps Pick Up Food Particles, Extremely Abrasion-resistant, Color-coded Towel System To Avoid Cross Contamination, Highly Absorbent in Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Exceptional Wipe-dry Capability, Washable For Multi-use Product IndustriesFood Service & Hospitality, Industrial & Manufacturing, Medical & Healthcare

Multi-use, long-lasting heavy duty wipe designed for a variety of applications where wet strength and cleaning durability are important.
This multi-use, Durable wipe is ideal for food preparation and manufacturing, restaurants, healthcare facilities, hospitality, and schools. The aperture pattern gives this wipe a better ability to pick up food particles or dirt. Highly absorbent with outstanding strength so that it can be rinsed and reused for an added value. Conveniently packaged in dispenser cases and color-coded to avoid cross contamination.
SubstrateSpunlace
Put Up1/4 Fold
ColorYellow
Size12" x 21"
Finish24 Mesh
Width12"
Length21"
Inner Pkg TypeDispenser Box
Inner Pkg Count150
Inner Per Case1
Case Quantity150
Cases per Pallet120
Truckload Quantity3120*
Product CharacteristicsExceptionally Low-Linting, Strong and Durable, Solvent Resistant, Textured Pattern Helps Pick Up Food Particles, Extremely Abrasion-resistant, Color-coded Towel System To Avoid Cross Contamination, Highly Absorbent in Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Exceptional Wipe-dry Capability, Washable For Multi-use
Product IndustriesFood Service & Hospitality, Industrial & Manufacturing, Medical & Healthcare

Supplier's Site

Technical Specifications

  National Wiper Alliance
Product Category Wipes and Wipers
Product Number 5908
Product Name Heavy Duty Wiper
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Cleaning Cloth White W4 - 530182 - Tork
Specs
Views / General Types Wipe or Swab
Length 14.12 inch (359 mm)
Width / OD 9.12 inch (232 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Accel Cloths Quarterfolded - 10600 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 1810305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Anti-Bacterial; Pre-saturated with Solvent or Cleaner
Industry Applications Cleaning
View Details