National Wiper Alliance Extra Heavy Duty Wiper 7633

Description
Extremely versatile, cloth-like, extra heavy duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth. This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times. SubstrateHydro Entangled CPP Spunlace Put UpPop Up ColorBlue Size9" x 17" FinishEmbossed Width9" Length17" Inner Pkg TypePop Up Dispenser Box Inner Pkg Count100 Inner Per Case6 Case Quantity600 Cases per Pallet60 Truckload Quantity1560* Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use Product IndustriesIndustrial & Manufacturing, Automotive, Medical & Healthcare, Aerospace, Food Service & Hospitality, Janitorial & Sanitation, Government & Military
Description
Extremely versatile, cloth-like, extra heavy duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth. This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times. SubstrateHydro Entangled CPP Spunlace Put UpPop Up ColorBlue Size9" x 17" FinishEmbossed Width9" Length17" Inner Pkg TypePop Up Dispenser Box Inner Pkg Count100 Inner Per Case6 Case Quantity600 Cases per Pallet60 Truckload Quantity1560* Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use Product IndustriesIndustrial & Manufacturing, Automotive, Medical & Healthcare, Aerospace, Food Service & Hospitality, Janitorial & Sanitation, Government & Military

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Wiper - 7633 - National Wiper Alliance
Asheville, NC, USA
Extra Heavy Duty Wiper
7633
Extra Heavy Duty Wiper 7633
Extremely versatile, cloth-like, extra heavy duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth. This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times. SubstrateHydro Entangled CPP Spunlace Put UpPop Up ColorBlue Size9" x 17" FinishEmbossed Width9" Length17" Inner Pkg TypePop Up Dispenser Box Inner Pkg Count100 Inner Per Case6 Case Quantity600 Cases per Pallet60 Truckload Quantity1560* Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use Product IndustriesIndustrial & Manufacturing, Automotive, Medical & Healthcare, Aerospace, Food Service & Hospitality, Janitorial & Sanitation, Government & Military

Extremely versatile, cloth-like, extra heavy duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth.
This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times.
SubstrateHydro Entangled CPP Spunlace
Put UpPop Up
ColorBlue
Size9" x 17"
FinishEmbossed
Width9"
Length17"
Inner Pkg TypePop Up Dispenser Box
Inner Pkg Count100
Inner Per Case6
Case Quantity600
Cases per Pallet60
Truckload Quantity1560*
Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use
Product IndustriesIndustrial & Manufacturing, Automotive, Medical & Healthcare, Aerospace, Food Service & Hospitality, Janitorial & Sanitation, Government & Military

Supplier's Site

Technical Specifications

  National Wiper Alliance
Product Category Wipes and Wipers
Product Number 7633
Product Name Extra Heavy Duty Wiper
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR40 All-Purpose Wipers - WIP231 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Adhesive Binder
Length 16 inch (406 mm)
View Details
Tork Hand Cleaning Wet Wipe Bucket - 192593 - Tork
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Length 10.82 inch (275 mm)
Width / OD 10.82 inch (275 mm)
View Details
Wipes - 2017574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Anti-static wipes; Pre-saturated with Solvent or Cleaner
Length 7.01 inch (178 mm)
Width / OD 7.87 inch (200 mm)
View Details
Accel Cloths Quarterfolded - 10600 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details