National Wiper Alliance Light Duty Wiper 5707

Description
A low linting, nonabrasive light duty wiper specifically treated and designed to catch and hold dust. This wiper is specifically treated to not only catch, but to hold the dust to the wiper, making it a wise choice in areas where airborne dust would be unfavorable. In addition, the wiper is treated with mineral oil, eliminating the need for typical aerosol cleaners, making this an environmentally friendly choice. SubstrateResinbond Put Up1/8 Fold ColorYellow Size23" x 24" FinishSmooth Width23" Length24" Inner Pkg TypePack Inner Pkg Count50 Inner Per Case10 Case Quantity500 Cases per Pallet56 Truckload Quantity1512 Product CharacteristicsDust Catching, Low Lint, Nonabrasive, Multipurpose, Environment Friendly - Eliminates Need For Aerosols, Convenient, Economical Product IndustriesFood Service & Hospitality, Industrial & Manufacturing, Medical & Healthcare, Janitorial & Sanitation, Government & Military
Description
A low linting, nonabrasive light duty wiper specifically treated and designed to catch and hold dust. This wiper is specifically treated to not only catch, but to hold the dust to the wiper, making it a wise choice in areas where airborne dust would be unfavorable. In addition, the wiper is treated with mineral oil, eliminating the need for typical aerosol cleaners, making this an environmentally friendly choice. SubstrateResinbond Put Up1/8 Fold ColorYellow Size23" x 24" FinishSmooth Width23" Length24" Inner Pkg TypePack Inner Pkg Count50 Inner Per Case10 Case Quantity500 Cases per Pallet56 Truckload Quantity1512 Product CharacteristicsDust Catching, Low Lint, Nonabrasive, Multipurpose, Environment Friendly - Eliminates Need For Aerosols, Convenient, Economical Product IndustriesFood Service & Hospitality, Industrial & Manufacturing, Medical & Healthcare, Janitorial & Sanitation, Government & Military

Suppliers

Company
Product
Description
Supplier Links
Light Duty Wiper - 5707 - National Wiper Alliance
Asheville, NC, USA
Light Duty Wiper
5707
Light Duty Wiper 5707
A low linting, nonabrasive light duty wiper specifically treated and designed to catch and hold dust. This wiper is specifically treated to not only catch, but to hold the dust to the wiper, making it a wise choice in areas where airborne dust would be unfavorable. In addition, the wiper is treated with mineral oil, eliminating the need for typical aerosol cleaners, making this an environmentally friendly choice. SubstrateResinbond Put Up1/8 Fold ColorYellow Size23" x 24" FinishSmooth Width23" Length24" Inner Pkg TypePack Inner Pkg Count50 Inner Per Case10 Case Quantity500 Cases per Pallet56 Truckload Quantity1512 Product CharacteristicsDust Catching, Low Lint, Nonabrasive, Multipurpose, Environment Friendly - Eliminates Need For Aerosols, Convenient, Economical Product IndustriesFood Service & Hospitality, Industrial & Manufacturing, Medical & Healthcare, Janitorial & Sanitation, Government & Military

A low linting, nonabrasive light duty wiper specifically treated and designed to catch and hold dust.
This wiper is specifically treated to not only catch, but to hold the dust to the wiper, making it a wise choice in areas where airborne dust would be unfavorable. In addition, the wiper is treated with mineral oil, eliminating the need for typical aerosol cleaners, making this an environmentally friendly choice.
SubstrateResinbond
Put Up1/8 Fold
ColorYellow
Size23" x 24"
FinishSmooth
Width23"
Length24"
Inner Pkg TypePack
Inner Pkg Count50
Inner Per Case10
Case Quantity500
Cases per Pallet56
Truckload Quantity1512
Product CharacteristicsDust Catching, Low Lint, Nonabrasive, Multipurpose, Environment Friendly - Eliminates Need For Aerosols, Convenient, Economical
Product IndustriesFood Service & Hospitality, Industrial & Manufacturing, Medical & Healthcare, Janitorial & Sanitation, Government & Military

Supplier's Site

Technical Specifications

  National Wiper Alliance
Product Category Wipes and Wipers
Product Number 5707
Product Name Light Duty Wiper
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Paper Wiper, Pop-Up Box - 450175 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.75 inch (603 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 1927560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab
Industry Applications Electronics; Electrical equipment
View Details