This wiper is specifically designed for the aerospace industry. *MEETS OR EXCEEDS SAE SPECIFICATIONS AMS-3819, CLASS 1, GRADE A AND BMS 15-5F, CLASS A SPECIFICATIONS.
SubstrateRayon
Put UpRoll
ColorWhite
Size12" x 17"
FinishTextured
Width12"
Length17"
Inner Pkg TypeRoll
Inner Pkg Count400
Inner Per Case2
Case Quantity800
Product CharacteristicsExcep
Product IndustriesAerospace,
| National Wiper Alliance | |
|---|---|
| Product Category | Wipes and Wipers |
| Product Number | 5809 |
| Product Name | Heavy Duty Wiper |
| Views / General Types | Wipe or Swab; Roll |