National Wiper Alliance Medium Duty Wiper 4307

Description
Low linting, multipurpose wiper that is a low-cost alternative choice. This wiper is an excellent choice for the food-service/manufac turing industries as well as for healthcare applications because it allows the user to avoid cross contamination by using a color coded system. Great multipurpose wipe that is reusable and Durable in solvents and cleaners yet economical enough to use as a single-use wipe when necessary. SubstrateResinbond Put Up1/4 Fold ColorBlue/White Size12" x 21" FinishApertured Width12" Length21" Inner Pkg TypeDispenser Box Inner Pkg Count200 Inner Per Case1 Case Quantity200 Cases per Pallet120 Truckload Quantity3120* Product CharacteristicsLow Lint, Economical, Durable, Color-coded Towel System To Avoid Cross Contamination, Reusable, Soft Hand Feel, Multipurpose Product IndustriesFood Service & Hospitality, Medical & Healthcare
Description
Low linting, multipurpose wiper that is a low-cost alternative choice. This wiper is an excellent choice for the food-service/manufac turing industries as well as for healthcare applications because it allows the user to avoid cross contamination by using a color coded system. Great multipurpose wipe that is reusable and Durable in solvents and cleaners yet economical enough to use as a single-use wipe when necessary. SubstrateResinbond Put Up1/4 Fold ColorBlue/White Size12" x 21" FinishApertured Width12" Length21" Inner Pkg TypeDispenser Box Inner Pkg Count200 Inner Per Case1 Case Quantity200 Cases per Pallet120 Truckload Quantity3120* Product CharacteristicsLow Lint, Economical, Durable, Color-coded Towel System To Avoid Cross Contamination, Reusable, Soft Hand Feel, Multipurpose Product IndustriesFood Service & Hospitality, Medical & Healthcare

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Wiper - 4307 - National Wiper Alliance
Asheville, NC, USA
Medium Duty Wiper
4307
Medium Duty Wiper 4307
Low linting, multipurpose wiper that is a low-cost alternative choice. This wiper is an excellent choice for the food-service/manufac turing industries as well as for healthcare applications because it allows the user to avoid cross contamination by using a color coded system. Great multipurpose wipe that is reusable and Durable in solvents and cleaners yet economical enough to use as a single-use wipe when necessary. SubstrateResinbond Put Up1/4 Fold ColorBlue/White Size12" x 21" FinishApertured Width12" Length21" Inner Pkg TypeDispenser Box Inner Pkg Count200 Inner Per Case1 Case Quantity200 Cases per Pallet120 Truckload Quantity3120* Product CharacteristicsLow Lint, Economical, Durable, Color-coded Towel System To Avoid Cross Contamination, Reusable, Soft Hand Feel, Multipurpose Product IndustriesFood Service & Hospitality, Medical & Healthcare

Low linting, multipurpose wiper that is a low-cost alternative choice.
This wiper is an excellent choice for the food-service/manufacturing industries as well as for healthcare applications because it allows the user to avoid cross contamination by using a color coded system. Great multipurpose wipe that is reusable and Durable in solvents and cleaners yet economical enough to use as a single-use wipe when necessary.
SubstrateResinbond
Put Up1/4 Fold
ColorBlue/White
Size12" x 21"
FinishApertured
Width12"
Length21"
Inner Pkg TypeDispenser Box
Inner Pkg Count200
Inner Per Case1
Case Quantity200
Cases per Pallet120
Truckload Quantity3120*
Product CharacteristicsLow Lint, Economical, Durable, Color-coded Towel System To Avoid Cross Contamination, Reusable, Soft Hand Feel, Multipurpose
Product IndustriesFood Service & Hospitality, Medical & Healthcare

Supplier's Site

Technical Specifications

  National Wiper Alliance
Product Category Wipes and Wipers
Product Number 4307
Product Name Medium Duty Wiper
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Performance Cleaning Cloth Centerpull Rolls - 10770 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 19 inch (483 mm)
Width / OD 13 inch (330 mm)
View Details
Tork Industrial Paper Wiper, Centerfeed - 132451A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.12 inch (384 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
WorkWipes® Reclaimed White T-Shirt in Bag - WIP561 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cotton & Cotton Blends
View Details