National Wiper Alliance Washcloth 5099

Description
Soft, cloth-like washcloth perfect for personal care use a versatile, economical choice. SubstrateSpunlace Put Up1/4 Fold ColorWhite Size12" x 13" FinishSmooth Width12" Length13" Inner Pkg Type50 Inner Pkg Count10 Inner Per Case500 Product CharacteristicsEcono mical, Soft Hand Feel, Convenient Product IndustriesMedical & Healthcare, Personal Care
Description
Soft, cloth-like washcloth perfect for personal care use a versatile, economical choice. SubstrateSpunlace Put Up1/4 Fold ColorWhite Size12" x 13" FinishSmooth Width12" Length13" Inner Pkg Type50 Inner Pkg Count10 Inner Per Case500 Product CharacteristicsEcono mical, Soft Hand Feel, Convenient Product IndustriesMedical & Healthcare, Personal Care

Suppliers

Company
Product
Description
Supplier Links
Washcloth - 5099 - National Wiper Alliance
Asheville, NC, USA
Washcloth
5099
Washcloth 5099
Soft, cloth-like washcloth perfect for personal care use a versatile, economical choice. SubstrateSpunlace Put Up1/4 Fold ColorWhite Size12" x 13" FinishSmooth Width12" Length13" Inner Pkg Type50 Inner Pkg Count10 Inner Per Case500 Product CharacteristicsEcono mical, Soft Hand Feel, Convenient Product IndustriesMedical & Healthcare, Personal Care

Soft, cloth-like washcloth perfect for personal care use a versatile, economical choice.
SubstrateSpunlace
Put Up1/4 Fold
ColorWhite
Size12" x 13"
FinishSmooth
Width12"
Length13"
Inner Pkg Type50
Inner Pkg Count10
Inner Per Case500
Product CharacteristicsEconomical, Soft Hand Feel, Convenient
Product IndustriesMedical & Healthcare, Personal Care

Supplier's Site

Technical Specifications

  National Wiper Alliance
Product Category Wipes and Wipers
Product Number 5099
Product Name Washcloth
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Pre-Satured Acetone Wipe - 18011 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
PIG® PR70 Heavy-Duty Maintenance Wipers - WIP306 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 16 inch (406 mm)
View Details
Tork Basic Paper Wiper, Roll Towel - 291370 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 18.88 inch (479 mm)
View Details