Extremely versatile, cloth-like, medium duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth.
This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times.
SubstrateHydro Entangled CPP Spunlace
Put UpPop Up
ColorWhite
Size9" x 17"
FinishEmbossed
Width9"
Length17"
Inner Pkg TypePop Up Dispenser Box
Inner Pkg Count100
Inner Per Case9
Case Quantity900
Cases per Pallet32
Truckload Quantity960
Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use
Product IndustriesIndustrial
| National Wiper Alliance | |
|---|---|
| Product Category | Wipes and Wipers |
| Product Number | 7405 |
| Product Name | Medium Duty Wiper |
| Views / General Types | Wipe or Swab |