National Wiper Alliance Medium Duty Wiper 7407

Description
Extremely versatile, cloth-like, medium duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth. This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times. SubstrateHydro Entangled CPP Spunlace Put Up1/4 Fold ColorWhite Size12" x 13" FinishEmbossed Width12" Length13" Inner Pkg TypePack Inner Pkg Count50 Inner Per Case18 Case Quantity900 Cases per Pallet48 Truckload Quantity1440 Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use Product IndustriesIndustrial & Manufacturing, Automotive, Medical & Healthcare, Aerospace, Food Service & Hospitality, Janitorial & Sanitation, Government & Military
Description
Extremely versatile, cloth-like, medium duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth. This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times. SubstrateHydro Entangled CPP Spunlace Put Up1/4 Fold ColorWhite Size12" x 13" FinishEmbossed Width12" Length13" Inner Pkg TypePack Inner Pkg Count50 Inner Per Case18 Case Quantity900 Cases per Pallet48 Truckload Quantity1440 Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use Product IndustriesIndustrial & Manufacturing, Automotive, Medical & Healthcare, Aerospace, Food Service & Hospitality, Janitorial & Sanitation, Government & Military

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Wiper - 7407 - National Wiper Alliance
Asheville, NC, USA
Medium Duty Wiper
7407
Medium Duty Wiper 7407
Extremely versatile, cloth-like, medium duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth. This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times. SubstrateHydro Entangled CPP Spunlace Put Up1/4 Fold ColorWhite Size12" x 13" FinishEmbossed Width12" Length13" Inner Pkg TypePack Inner Pkg Count50 Inner Per Case18 Case Quantity900 Cases per Pallet48 Truckload Quantity1440 Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use Product IndustriesIndustrial & Manufacturing, Automotive, Medical & Healthcare, Aerospace, Food Service & Hospitality, Janitorial & Sanitation, Government & Military

Extremely versatile, cloth-like, medium duty wiper, suitable for any job, from personal care washcloth to heavy duty cleaning cloth.
This wiper is a perfect choice where an exceptionally strong, highly absorbent, reusable cloth is required. In addition to being extremely strong and abrasive-resistant for tough jobs, it also wipes dry leaving no residue or lint making it a perfect choice for delicate applications. Highly absorbent in water, oil and paint and resists solvents. Economical alternative to cloth towels, inexpensive as a single use towel, yet sturdy enough to rewash and use multiple times.
SubstrateHydro Entangled CPP Spunlace
Put Up1/4 Fold
ColorWhite
Size12" x 13"
FinishEmbossed
Width12"
Length13"
Inner Pkg TypePack
Inner Pkg Count50
Inner Per Case18
Case Quantity900
Cases per Pallet48
Truckload Quantity1440
Product CharacteristicsVery Low Lint, Strong, Durable, Solvent Resistant, Abrasion Resistant, Cloth Replacement, Highly Absorbent In Water, Oil and Solvents, Soft, Cloth-like Feel, Reusable, Economical, Wipes Dry, Washable For Multi-use
Product IndustriesIndustrial & Manufacturing, Automotive, Medical & Healthcare, Aerospace, Food Service & Hospitality, Janitorial & Sanitation, Government & Military

Supplier's Site

Technical Specifications

  National Wiper Alliance
Product Category Wipes and Wipers
Product Number 7407
Product Name Medium Duty Wiper
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR70 Heavy-Duty Maintenance Wipers - WIP303 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 13 inch (330 mm)
View Details
Tork Industrial Paper Wiper, Centerfeed - 132451A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.12 inch (384 mm)
View Details
Wipes - 2469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Industry Applications General Cleaning, Food and Industrial Applications
View Details
Skyline Essential Cleaning Cloth - 10501 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 14 inch (356 mm)
Width / OD 10 inch (254 mm)
View Details