National Wiper Alliance Washcloth 5089

Description
Soft, cloth-like washcloth perfect for personal care use a versatile, economical choice. SubstrateMill Select® Spunlace Put Up1/4 Fold ColorWhite Size~12" x 12" FinishSmooth Width~12" Length~12" Inner Pkg Typepack Inner Pkg Count50 Inner Per Case16 Case Quantity800 Product CharacteristicsEcono mical, Soft Hand Feel, Convenient Product IndustriesMedical & Healthcare, Personal Care
Description
Soft, cloth-like washcloth perfect for personal care use a versatile, economical choice. SubstrateMill Select® Spunlace Put Up1/4 Fold ColorWhite Size~12" x 12" FinishSmooth Width~12" Length~12" Inner Pkg Typepack Inner Pkg Count50 Inner Per Case16 Case Quantity800 Product CharacteristicsEcono mical, Soft Hand Feel, Convenient Product IndustriesMedical & Healthcare, Personal Care

Suppliers

Company
Product
Description
Supplier Links
Washcloth - 5089 - National Wiper Alliance
Asheville, NC, USA
Washcloth
5089
Washcloth 5089
Soft, cloth-like washcloth perfect for personal care use a versatile, economical choice. SubstrateMill Select® Spunlace Put Up1/4 Fold ColorWhite Size~12" x 12" FinishSmooth Width~12" Length~12" Inner Pkg Typepack Inner Pkg Count50 Inner Per Case16 Case Quantity800 Product CharacteristicsEcono mical, Soft Hand Feel, Convenient Product IndustriesMedical & Healthcare, Personal Care

Soft, cloth-like washcloth perfect for personal care use a versatile, economical choice.
SubstrateMill Select® Spunlace
Put Up1/4 Fold
ColorWhite
Size~12" x 12"
FinishSmooth
Width~12"
Length~12"
Inner Pkg Typepack
Inner Pkg Count50
Inner Per Case16
Case Quantity800
Product CharacteristicsEconomical, Soft Hand Feel, Convenient
Product IndustriesMedical & Healthcare, Personal Care

Supplier's Site

Technical Specifications

  National Wiper Alliance
Product Category Wipes and Wipers
Product Number 5089
Product Name Washcloth
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Paper Wiper, Pop-Up Box - 450175 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.75 inch (603 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 1964356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Biodegradable; Pre-saturated with Solvent or Cleaner
Length 7.87 inch (200 mm)
Width / OD 11.81 inch (300 mm)
View Details