Amphenol Cables on Demand Datasheets for USB Cables

USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol.  They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more

Product Name Notes
Buy 0.5m (1.6ft) Amphenol CS-USB3.1TYPC-000.5M Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.1 SuperSpeed 10.0-Gbps Certified (aka USB 3.1 Gen2) Type A-C...
Buy 0.5m Amphenol CS-USBAB00000-000.5 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built...
Buy 1m (3.3') Amphenol CS-USB2AMBMMC-001 Cables Direct from the Factory at Cables on Demand. Major smartphone manufacturers choose to bundle Amphenol brand USB 2.0 Type A-Micro B cables with their...
Buy 1m (3.3') Amphenol CS-USBAB003.0-001 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device...
Buy 1m (3.3') Amphenol CS-USBAM003.0-001 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-A Male/Male...
Buy 1m (3.3ft) Amphenol CS-USB3.1TYPC-001M Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.1 SuperSpeed 10.0-Gbps Certified (aka USB 3.1 Gen2) Type A-C...
Buy 1m Amphenol CS-USBAA00000-001 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits...
Buy 1m Amphenol CS-USBAB00000-001 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built...
Buy 2m (6.6') Amphenol CS-USB2AMBMMC-002 Cables Direct from the Factory at Cables on Demand. Major smartphone manufacturers choose to bundle Amphenol brand USB 2.0 Type A-Micro B cables with their...
Buy 2m (6.6') Amphenol CS-USBAB003.0-002 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device...
Buy 2m (6.6') Amphenol CS-USBAM003.0-002 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-A Male/Male...
Buy 2m Amphenol CS-USBAA00000-002 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits...
Buy 2m Amphenol CS-USBAB00000-002 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built...
Buy 3m (9.8') Amphenol CS-USBAB003.0-003 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device...
Buy 3m Amphenol CS-USBAA00000-003 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits...
Buy 3m Amphenol CS-USBAB00000-003 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built...
Buy 5m Amphenol CS-USBAA00000-005 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits...
Our New White 3-in-1 USB 2.0 Universal Apple/Android Charge and Sync Cable Adapter solves all of your smart phone and tablet interface requirements in a compact fold-out package no larger...