Amphenol Corporation Amphenol CS-USBAB003.0-003 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-B Cable - USB 3.0 Type A Male to Type B Male [5.0 Gbps SuperSpeed] 3m (9.8') CS-USBAB003.0-003

Description
Buy 3m (9.8') Amphenol CS-USBAB003.0-003 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.0/USB 3.1 Gen1 certification ensures data transfer rates of up to 5.0 Gbps Per Second. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. USB 3.0/3.1 Gen1 Type A-B Male/Male Device Cables such as this are typically used to connect larger USB devices with USB 3.0/3.1 Type B ports, such as modern printers, scanners and external hard drives, to a computer's USB Type A port. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 3m (9.8') Amphenol CS-USBAB003.0-003 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.0/USB 3.1 Gen1 certification ensures data transfer rates of up to 5.0 Gbps Per Second. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. USB 3.0/3.1 Gen1 Type A-B Male/Male Device Cables such as this are typically used to connect larger USB devices with USB 3.0/3.1 Type B ports, such as modern printers, scanners and external hard drives, to a computer's USB Type A port. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-USBAB003.0-003 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-B Cable - USB 3.0 Type A Male to Type B Male [5.0 Gbps SuperSpeed] 3m (9.8') -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-USBAB003.0-003 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-B Cable - USB 3.0 Type A Male to Type B Male [5.0 Gbps SuperSpeed] 3m (9.8')
Amphenol CS-USBAB003.0-003 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-B Cable - USB 3.0 Type A Male to Type B Male [5.0 Gbps SuperSpeed] 3m (9.8')
Buy 3m (9.8') Amphenol CS-USBAB003.0-003 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.0/USB 3.1 Gen1 certification ensures data transfer rates of up to 5.0 Gbps Per Second. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. USB 3.0/3.1 Gen1 Type A-B Male/Male Device Cables such as this are typically used to connect larger USB devices with USB 3.0/3.1 Type B ports, such as modern printers, scanners and external hard drives, to a computer's USB Type A port. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 3m (9.8') Amphenol CS-USBAB003.0-003 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.0/USB 3.1 Gen1 certification ensures data transfer rates of up to 5.0 Gbps Per Second. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. USB 3.0/3.1 Gen1 Type A-B Male/Male Device Cables such as this are typically used to connect larger USB devices with USB 3.0/3.1 Type B ports, such as modern printers, scanners and external hard drives, to a computer's USB Type A port. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CS-USBAB003.0-003 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-B Cable - USB 3.0 Type A Male to Type B Male [5.0 Gbps SuperSpeed] 3m (9.8')
Application Computer
Product Type Printer; USB
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details