Amphenol Corporation Amphenol CS-USB3.1TYPC-001M Amphenol Premium USB 3.1 Gen2 Certified USB Type A-C Cable - USB 3.0 Type A Male to Type C Male [10.0 Gbps SuperSpeed] 1m (3.3ft) CS-USB3.1TYPC-001M

Description
Buy 1m (3.3ft) Amphenol CS-USB3.1TYPC-001M Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.1 SuperSpeed 10.0-Gbps Certified (aka USB 3.1 Gen2) Type A-C Device Charge/Sync Cables are specifically designed to provide both high data throughput at 10.0 Gigabits per second and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and even some Chromebook and netbook computers that are powered/charged via the USB Type C port. All Amphenol Premium Series USB 3.1 Gen2 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.1 Gen2 SuperSpeed certification ensures data transfer rates in excess of 10.0 Gbps. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 1m (3.3ft) Amphenol CS-USB3.1TYPC-001M Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.1 SuperSpeed 10.0-Gbps Certified (aka USB 3.1 Gen2) Type A-C Device Charge/Sync Cables are specifically designed to provide both high data throughput at 10.0 Gigabits per second and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and even some Chromebook and netbook computers that are powered/charged via the USB Type C port. All Amphenol Premium Series USB 3.1 Gen2 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.1 Gen2 SuperSpeed certification ensures data transfer rates in excess of 10.0 Gbps. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-USB3.1TYPC-001M Amphenol Premium USB 3.1 Gen2 Certified USB Type A-C Cable - USB 3.0 Type A Male to Type C Male [10.0 Gbps SuperSpeed] 1m (3.3ft) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-USB3.1TYPC-001M Amphenol Premium USB 3.1 Gen2 Certified USB Type A-C Cable - USB 3.0 Type A Male to Type C Male [10.0 Gbps SuperSpeed] 1m (3.3ft)
Amphenol CS-USB3.1TYPC-001M Amphenol Premium USB 3.1 Gen2 Certified USB Type A-C Cable - USB 3.0 Type A Male to Type C Male [10.0 Gbps SuperSpeed] 1m (3.3ft)
Buy 1m (3.3ft) Amphenol CS-USB3.1TYPC-001M Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.1 SuperSpeed 10.0-Gbps Certified (aka USB 3.1 Gen2) Type A-C Device Charge/Sync Cables are specifically designed to provide both high data throughput at 10.0 Gigabits per second and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and even some Chromebook and netbook computers that are powered/charged via the USB Type C port. All Amphenol Premium Series USB 3.1 Gen2 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.1 Gen2 SuperSpeed certification ensures data transfer rates in excess of 10.0 Gbps. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 1m (3.3ft) Amphenol CS-USB3.1TYPC-001M Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.1 SuperSpeed 10.0-Gbps Certified (aka USB 3.1 Gen2) Type A-C Device Charge/Sync Cables are specifically designed to provide both high data throughput at 10.0 Gigabits per second and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and even some Chromebook and netbook computers that are powered/charged via the USB Type C port. All Amphenol Premium Series USB 3.1 Gen2 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.1 Gen2 SuperSpeed certification ensures data transfer rates in excess of 10.0 Gbps. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CS-USB3.1TYPC-001M Amphenol Premium USB 3.1 Gen2 Certified USB Type A-C Cable - USB 3.0 Type A Male to Type C Male [10.0 Gbps SuperSpeed] 1m (3.3ft)
Application Computer
Product Type USB
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details