Amphenol Corporation Amphenol CS-USBAB00000-001 Molded USB 2.0 Cable - Type A-B 1m CS-USBAB00000-001

Description
Buy 1m Amphenol CS-USBAB00000-001 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Type A-B cable is widely used for printers, scanners and other plug & play peripherals for high speed connection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 1m Amphenol CS-USBAB00000-001 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Type A-B cable is widely used for printers, scanners and other plug & play peripherals for high speed connection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-USBAB00000-001 Molded USB 2.0 Cable - Type A-B 1m -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-USBAB00000-001 Molded USB 2.0 Cable - Type A-B 1m
Amphenol CS-USBAB00000-001 Molded USB 2.0 Cable - Type A-B 1m
Buy 1m Amphenol CS-USBAB00000-001 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Type A-B cable is widely used for printers, scanners and other plug & play peripherals for high speed connection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 1m Amphenol CS-USBAB00000-001 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Type A-B cable is widely used for printers, scanners and other plug & play peripherals for high speed connection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CS-USBAB00000-001 Molded USB 2.0 Cable - Type A-B 1m
Product Type Patch; Printer; USB
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NB760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details