Amphenol Cables on Demand Amphenol CS-USBAA00000-002 Molded USB 2.0 Cable - Type A-A 2m CS-USBAA00000-002

Description
Buy 2m Amphenol CS-USBAA00000-002 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits per second. The cable is built to last and compatible with your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Choose from a wide variety with Type A-A, A-B, A-mini B cables also available. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 2m Amphenol CS-USBAA00000-002 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits per second. The cable is built to last and compatible with your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Choose from a wide variety with Type A-A, A-B, A-mini B cables also available. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-USBAA00000-002 Molded USB 2.0 Cable - Type A-A 2m -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-USBAA00000-002 Molded USB 2.0 Cable - Type A-A 2m
Amphenol CS-USBAA00000-002 Molded USB 2.0 Cable - Type A-A 2m
Buy 2m Amphenol CS-USBAA00000-002 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits per second. The cable is built to last and compatible with your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Choose from a wide variety with Type A-A, A-B, A-mini B cables also available. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2m Amphenol CS-USBAA00000-002 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits per second. The cable is built to last and compatible with your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Choose from a wide variety with Type A-A, A-B, A-mini B cables also available. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Cable Assembly Amphenol Cables On Demand - 36AJ8063 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly Amphenol Cables On Demand
36AJ8063
Cable Assembly Amphenol Cables On Demand 36AJ8063
CABLE ASSEMBLY

CABLE ASSEMBLY

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36AJ8063
Product Name Amphenol CS-USBAA00000-002 Molded USB 2.0 Cable - Type A-A 2m Cable Assembly Amphenol Cables On Demand
Product Type Patch; USB
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-3033/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details