Amphenol Corporation Amphenol CS-USB3IN1WHT-000 3-in-1 USB 2.0 Universal Apple/Android Charge & Sync Cable Adapter-USB Type A Male In-Apple Lightning (8-Pin) / Apple 30-Pin / USB Micro-B (Android) Male Out-White CS-USB3IN1WHT-000

Description
Our New White 3-in-1 USB 2.0 Universal Apple/Android Charge and Sync Cable Adapter solves all of your smart phone and tablet interface requirements in a compact fold-out package no larger than a USB flash drive. It truly represents the "Swiss Army Knife" of USB charge and sync cables! Never again will you need to worry about accidentally leaving the cable(s) for your various Android and/or Apple mobile devices at home on an important trip, nor will you need to worry about carrying multiple charge/sync cables with you -- because this replaces them all and fits nicely in your pocket. The 3-in-1 USB 2.0 Universal Apple/Android Charge & Sync Cable Adapter from Amphenol features four separate fold-out cable connector ends. The input connector is a standard USB 2.0 Micro-B Male that connects to any USB charger or port. Any one of the three output connectors can fold out of the adapter and be activated using the integrated LED-lit dip-switch; ensuring a proper connection. Hook up any one of the three output connectors directly to your smartphone, tablet or any other peripheral that uses the standard USB 2.0 Micro-B input (most Android phones/tablets), the legacy-style Apple 30-pin dock input (iPhone 4 / iPad 3 and earlier), and the new 8-pin Apple Lightning input (iPhone 5/6 / iPad 4 and up). Use our 3-in-1 USB adapter to transfer files from your computer to your mobile device, or use it as a charger cable. Its short length and low-loss design supports USB Fast Charge mode via a high-power USB charger (2.1 Amps and up) saving you valuable time. This version is white in color to match your devices. Also available in black.
Description
Our New White 3-in-1 USB 2.0 Universal Apple/Android Charge and Sync Cable Adapter solves all of your smart phone and tablet interface requirements in a compact fold-out package no larger than a USB flash drive. It truly represents the "Swiss Army Knife" of USB charge and sync cables! Never again will you need to worry about accidentally leaving the cable(s) for your various Android and/or Apple mobile devices at home on an important trip, nor will you need to worry about carrying multiple charge/sync cables with you -- because this replaces them all and fits nicely in your pocket. The 3-in-1 USB 2.0 Universal Apple/Android Charge & Sync Cable Adapter from Amphenol features four separate fold-out cable connector ends. The input connector is a standard USB 2.0 Micro-B Male that connects to any USB charger or port. Any one of the three output connectors can fold out of the adapter and be activated using the integrated LED-lit dip-switch; ensuring a proper connection. Hook up any one of the three output connectors directly to your smartphone, tablet or any other peripheral that uses the standard USB 2.0 Micro-B input (most Android phones/tablets), the legacy-style Apple 30-pin dock input (iPhone 4 / iPad 3 and earlier), and the new 8-pin Apple Lightning input (iPhone 5/6 / iPad 4 and up). Use our 3-in-1 USB adapter to transfer files from your computer to your mobile device, or use it as a charger cable. Its short length and low-loss design supports USB Fast Charge mode via a high-power USB charger (2.1 Amps and up) saving you valuable time. This version is white in color to match your devices. Also available in black.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-USB3IN1WHT-000 3-in-1 USB 2.0 Universal Apple/Android Charge & Sync Cable Adapter-USB Type A Male In-Apple Lightning (8-Pin) / Apple 30-Pin / USB Micro-B (Android) Male Out-White -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-USB3IN1WHT-000 3-in-1 USB 2.0 Universal Apple/Android Charge & Sync Cable Adapter-USB Type A Male In-Apple Lightning (8-Pin) / Apple 30-Pin / USB Micro-B (Android) Male Out-White
Amphenol CS-USB3IN1WHT-000 3-in-1 USB 2.0 Universal Apple/Android Charge & Sync Cable Adapter-USB Type A Male In-Apple Lightning (8-Pin) / Apple 30-Pin / USB Micro-B (Android) Male Out-White
Our New White 3-in-1 USB 2.0 Universal Apple/Android Charge and Sync Cable Adapter solves all of your smart phone and tablet interface requirements in a compact fold-out package no larger than a USB flash drive. It truly represents the "Swiss Army Knife" of USB charge and sync cables! Never again will you need to worry about accidentally leaving the cable(s) for your various Android and/or Apple mobile devices at home on an important trip, nor will you need to worry about carrying multiple charge/sync cables with you -- because this replaces them all and fits nicely in your pocket. The 3-in-1 USB 2.0 Universal Apple/Android Charge & Sync Cable Adapter from Amphenol features four separate fold-out cable connector ends. The input connector is a standard USB 2.0 Micro-B Male that connects to any USB charger or port. Any one of the three output connectors can fold out of the adapter and be activated using the integrated LED-lit dip-switch; ensuring a proper connection. Hook up any one of the three output connectors directly to your smartphone, tablet or any other peripheral that uses the standard USB 2.0 Micro-B input (most Android phones/tablets), the legacy-style Apple 30-pin dock input (iPhone 4 / iPad 3 and earlier), and the new 8-pin Apple Lightning input (iPhone 5/6 / iPad 4 and up). Use our 3-in-1 USB adapter to transfer files from your computer to your mobile device, or use it as a charger cable. Its short length and low-loss design supports USB Fast Charge mode via a high-power USB charger (2.1 Amps and up) saving you valuable time. This version is white in color to match your devices. Also available in black.

Our New White 3-in-1 USB 2.0 Universal Apple/Android Charge and Sync Cable Adapter solves all of your smart phone and tablet interface requirements in a compact fold-out package no larger than a USB flash drive. It truly represents the "Swiss Army Knife" of USB charge and sync cables! Never again will you need to worry about accidentally leaving the cable(s) for your various Android and/or Apple mobile devices at home on an important trip, nor will you need to worry about carrying multiple charge/sync cables with you -- because this replaces them all and fits nicely in your pocket. The 3-in-1 USB 2.0 Universal Apple/Android Charge & Sync Cable Adapter from Amphenol features four separate fold-out cable connector ends. The input connector is a standard USB 2.0 Micro-B Male that connects to any USB charger or port. Any one of the three output connectors can fold out of the adapter and be activated using the integrated LED-lit dip-switch; ensuring a proper connection. Hook up any one of the three output connectors directly to your smartphone, tablet or any other peripheral that uses the standard USB 2.0 Micro-B input (most Android phones/tablets), the legacy-style Apple 30-pin dock input (iPhone 4 / iPad 3 and earlier), and the new 8-pin Apple Lightning input (iPhone 5/6 / iPad 4 and up). Use our 3-in-1 USB adapter to transfer files from your computer to your mobile device, or use it as a charger cable. Its short length and low-loss design supports USB Fast Charge mode via a high-power USB charger (2.1 Amps and up) saving you valuable time. This version is white in color to match your devices. Also available in black.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CS-USB3IN1WHT-000 3-in-1 USB 2.0 Universal Apple/Android Charge & Sync Cable Adapter-USB Type A Male In-Apple Lightning (8-Pin) / Apple 30-Pin / USB Micro-B (Android) Male Out-White
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details