Amphenol Corporation Amphenol CS-USBAA00000-001 Molded USB 2.0 Cable - Type A-A 1m CS-USBAA00000-001

Description
Buy 1m Amphenol CS-USBAA00000-001 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits per second. The cable is built to last and compatible with your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Choose from a wide variety with Type A-A, A-B, A-mini B cables also available. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 1m Amphenol CS-USBAA00000-001 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits per second. The cable is built to last and compatible with your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Choose from a wide variety with Type A-A, A-B, A-mini B cables also available. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-USBAA00000-001 Molded USB 2.0 Cable - Type A-A 1m -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-USBAA00000-001 Molded USB 2.0 Cable - Type A-A 1m
Amphenol CS-USBAA00000-001 Molded USB 2.0 Cable - Type A-A 1m
Buy 1m Amphenol CS-USBAA00000-001 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits per second. The cable is built to last and compatible with your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Choose from a wide variety with Type A-A, A-B, A-mini B cables also available. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 1m Amphenol CS-USBAA00000-001 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits per second. The cable is built to last and compatible with your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Choose from a wide variety with Type A-A, A-B, A-mini B cables also available. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CS-USBAA00000-001 Molded USB 2.0 Cable - Type A-A 1m
Product Type Patch; USB
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details