Amphenol Corporation Amphenol CS-USBAB003.0-001 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-B Cable - USB 3.0 Type A Male to Type B Male [5.0 Gbps SuperSpeed] 1m (3.3') CS-USBAB003.0-001

Description
Buy 1m (3.3') Amphenol CS-USBAB003.0-001 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.0/USB 3.1 Gen1 certification ensures data transfer rates of up to 5.0 Gbps Per Second. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. USB 3.0/3.1 Gen1 Type A-B Male/Male Device Cables such as this are typically used to connect larger USB devices with USB 3.0/3.1 Type B ports, such as modern printers, scanners and external hard drives, to a computer's USB Type A port. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 1m (3.3') Amphenol CS-USBAB003.0-001 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.0/USB 3.1 Gen1 certification ensures data transfer rates of up to 5.0 Gbps Per Second. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. USB 3.0/3.1 Gen1 Type A-B Male/Male Device Cables such as this are typically used to connect larger USB devices with USB 3.0/3.1 Type B ports, such as modern printers, scanners and external hard drives, to a computer's USB Type A port. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-USBAB003.0-001 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-B Cable - USB 3.0 Type A Male to Type B Male [5.0 Gbps SuperSpeed] 1m (3.3') -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-USBAB003.0-001 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-B Cable - USB 3.0 Type A Male to Type B Male [5.0 Gbps SuperSpeed] 1m (3.3')
Amphenol CS-USBAB003.0-001 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-B Cable - USB 3.0 Type A Male to Type B Male [5.0 Gbps SuperSpeed] 1m (3.3')
Buy 1m (3.3') Amphenol CS-USBAB003.0-001 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.0/USB 3.1 Gen1 certification ensures data transfer rates of up to 5.0 Gbps Per Second. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. USB 3.0/3.1 Gen1 Type A-B Male/Male Device Cables such as this are typically used to connect larger USB devices with USB 3.0/3.1 Type B ports, such as modern printers, scanners and external hard drives, to a computer's USB Type A port. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 1m (3.3') Amphenol CS-USBAB003.0-001 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.0/USB 3.1 Gen1 certification ensures data transfer rates of up to 5.0 Gbps Per Second. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. USB 3.0/3.1 Gen1 Type A-B Male/Male Device Cables such as this are typically used to connect larger USB devices with USB 3.0/3.1 Type B ports, such as modern printers, scanners and external hard drives, to a computer's USB Type A port. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CS-USBAB003.0-001 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-B Cable - USB 3.0 Type A Male to Type B Male [5.0 Gbps SuperSpeed] 1m (3.3')
Application Computer
Product Type Printer; USB
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Female DIL 26 AWG Cable Assembly, 310mm, double-end, for Latches - G125-FC13405L0-0310F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Left Angled Type C Male, Black color, 1M Length - 3021107-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details