Amphenol Corporation Amphenol CS-USBAB00000-003 Molded USB 2.0 Cable - Type A-B 3m CS-USBAB00000-003

Description
Buy 3m Amphenol CS-USBAB00000-003 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Type A-B cable is widely used for printers, scanners and other plug & play peripherals for high speed connection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 3m Amphenol CS-USBAB00000-003 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Type A-B cable is widely used for printers, scanners and other plug & play peripherals for high speed connection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-USBAB00000-003 Molded USB 2.0 Cable - Type A-B 3m -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-USBAB00000-003 Molded USB 2.0 Cable - Type A-B 3m
Amphenol CS-USBAB00000-003 Molded USB 2.0 Cable - Type A-B 3m
Buy 3m Amphenol CS-USBAB00000-003 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Type A-B cable is widely used for printers, scanners and other plug & play peripherals for high speed connection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 3m Amphenol CS-USBAB00000-003 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Type A-B cable is widely used for printers, scanners and other plug & play peripherals for high speed connection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CS-USBAB00000-003 Molded USB 2.0 Cable - Type A-B 3m
Product Type Patch; Printer; USB
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10131524-00011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 1963840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details