Amphenol Cables on Demand Amphenol CS-USBAB00000-002 Molded USB 2.0 Cable - Type A-B 2m CS-USBAB00000-002

Description
Buy 2m Amphenol CS-USBAB00000-002 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Type A-B cable is widely used for printers, scanners and other plug & play peripherals for high speed connection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 2m Amphenol CS-USBAB00000-002 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Type A-B cable is widely used for printers, scanners and other plug & play peripherals for high speed connection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-USBAB00000-002 Molded USB 2.0 Cable - Type A-B 2m -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-USBAB00000-002 Molded USB 2.0 Cable - Type A-B 2m
Amphenol CS-USBAB00000-002 Molded USB 2.0 Cable - Type A-B 2m
Buy 2m Amphenol CS-USBAB00000-002 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Type A-B cable is widely used for printers, scanners and other plug & play peripherals for high speed connection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2m Amphenol CS-USBAB00000-002 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to protect data against interference, while the twisted conductor pair feature provides maximum transfer and receiving speeds. Type A-B cable is widely used for printers, scanners and other plug & play peripherals for high speed connection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Cable Assembly Amphenol Cables On Demand - 56AC9728 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly Amphenol Cables On Demand
56AC9728
Cable Assembly Amphenol Cables On Demand 56AC9728
CABLE ASSEMBLY

CABLE ASSEMBLY

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 56AC9728
Product Name Amphenol CS-USBAB00000-002 Molded USB 2.0 Cable - Type A-B 2m Cable Assembly Amphenol Cables On Demand
Product Type Patch; Printer; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, ETK - FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers