Amphenol Corporation Amphenol CS-USBAM003.0-002 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-A Cable - USB 3.0 Type A Male to Type A Male [5.0 Gbps SuperSpeed] 2m (6.6') CS-USBAM003.0-002

Description
Buy 2m (6.6') Amphenol CS-USBAM003.0-002 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-A Male/Male Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.0/USB 3.1 Gen1 SuperSpeed certification ensures data transfer rates of up to 5.0 Gbps Per Second. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. USB 3.0/3.1 Gen1 Type A-A Male/Male Cables such as this are typically used in more customized applications, such as powering or performing diagnostics on a specialty device, transfering high-speed data between two host computers or for use as the main cable driving a USB hub or port replicator. This USB 3.0/3.1 Type A-A Cable is fully reverse compatible with legacy USB 2.0 ports and will then adjust the transfer speed down to the old 480 Megabits per second standard. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 2m (6.6') Amphenol CS-USBAM003.0-002 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-A Male/Male Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.0/USB 3.1 Gen1 SuperSpeed certification ensures data transfer rates of up to 5.0 Gbps Per Second. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. USB 3.0/3.1 Gen1 Type A-A Male/Male Cables such as this are typically used in more customized applications, such as powering or performing diagnostics on a specialty device, transfering high-speed data between two host computers or for use as the main cable driving a USB hub or port replicator. This USB 3.0/3.1 Type A-A Cable is fully reverse compatible with legacy USB 2.0 ports and will then adjust the transfer speed down to the old 480 Megabits per second standard. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-USBAM003.0-002 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-A Cable - USB 3.0 Type A Male to Type A Male [5.0 Gbps SuperSpeed] 2m (6.6') -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-USBAM003.0-002 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-A Cable - USB 3.0 Type A Male to Type A Male [5.0 Gbps SuperSpeed] 2m (6.6')
Amphenol CS-USBAM003.0-002 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-A Cable - USB 3.0 Type A Male to Type A Male [5.0 Gbps SuperSpeed] 2m (6.6')
Buy 2m (6.6') Amphenol CS-USBAM003.0-002 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-A Male/Male Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.0/USB 3.1 Gen1 SuperSpeed certification ensures data transfer rates of up to 5.0 Gbps Per Second. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. USB 3.0/3.1 Gen1 Type A-A Male/Male Cables such as this are typically used in more customized applications, such as powering or performing diagnostics on a specialty device, transfering high-speed data between two host computers or for use as the main cable driving a USB hub or port replicator. This USB 3.0/3.1 Type A-A Cable is fully reverse compatible with legacy USB 2.0 ports and will then adjust the transfer speed down to the old 480 Megabits per second standard. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2m (6.6') Amphenol CS-USBAM003.0-002 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-A Male/Male Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p jacket and overmolded USB connectors featuring 24K Gold-plated contacts and Nickel-plated shells for extreme durability. Full USB 3.0/USB 3.1 Gen1 SuperSpeed certification ensures data transfer rates of up to 5.0 Gbps Per Second. Featuring double shielding (outer-braid + foil) with individually shielded 28 AWG wire pairs for data and a shielded 24 AWG wire pair for up to 36 Wattts of clean DC bus power. USB 3.0/3.1 Gen1 Type A-A Male/Male Cables such as this are typically used in more customized applications, such as powering or performing diagnostics on a specialty device, transfering high-speed data between two host computers or for use as the main cable driving a USB hub or port replicator. This USB 3.0/3.1 Type A-A Cable is fully reverse compatible with legacy USB 2.0 ports and will then adjust the transfer speed down to the old 480 Megabits per second standard. Available in 1m (3.3'), 2m (6.6') and 3m (9.8') lengths to support your specific installation scenario. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CS-USBAM003.0-002 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-A Cable - USB 3.0 Type A Male to Type A Male [5.0 Gbps SuperSpeed] 2m (6.6')
Application Computer
Product Type USB
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-35-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details