Nidec Control Techniques Datasheets for Brushless Motors
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more
| Product Name | Notes |
|---|---|
| NT Motors – Economical high performance servo motors 230V 7.5 to 56 lb-in (0.85 to 6.3 Nm) The NT Motor is an economical, high performance motor manufactured to maximize torque... | |
| Unimotor fm - Continuous duty servo motor 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak) 055 to 250 Frames Unimotor fm is a high performance brushless... | |
| Unimotor hd - Pulse duty servo motor 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak) 055 to 115 Frames Unimotor hd is a high dynamic brushless AC... | |
| XV Motors – Compact Servo Motors 230V 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak) The XV Servo Motor series is a high-performance, low inertia, and... |