Nidec Control Techniques HD Series Pulse Duty Servo Motor Unimotor 089EDC305BACAA

Description
Unimotor hd - Pulse duty servo motor 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak) 055 to 115 Frames Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor range is designed for high dynamic applications requiring hard accelerations and decelerations including: Flying shear Pick and place Cut-to-length Unimotor hd motors are perfectly matched to Digitax ST servo drives. Compact servo motor Unimotor hd provides an exceptionally compact, low inertia solution for applications where very high torque is required during rapid acceleration and deceleration profiles. High torque The Unimotor hd torque profile is matched to Digitax ST servo drives, providing up to 300% peak overload for maximum dynamic performance.
Description
Unimotor hd - Pulse duty servo motor 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak) 055 to 115 Frames Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor range is designed for high dynamic applications requiring hard accelerations and decelerations including: Flying shear Pick and place Cut-to-length Unimotor hd motors are perfectly matched to Digitax ST servo drives. Compact servo motor Unimotor hd provides an exceptionally compact, low inertia solution for applications where very high torque is required during rapid acceleration and deceleration profiles. High torque The Unimotor hd torque profile is matched to Digitax ST servo drives, providing up to 300% peak overload for maximum dynamic performance.

Suppliers

Company
Product
Description
Supplier Links
HD Series Pulse Duty Servo Motor Unimotor - 089EDC305BACAA - Nidec Control Techniques
Eden Prairie, MN, USA
HD Series Pulse Duty Servo Motor Unimotor
089EDC305BACAA
HD Series Pulse Duty Servo Motor Unimotor 089EDC305BACAA
Unimotor hd - Pulse duty servo motor 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak) 055 to 115 Frames Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor range is designed for high dynamic applications requiring hard accelerations and decelerations including: Flying shear Pick and place Cut-to-length Unimotor hd motors are perfectly matched to Digitax ST servo drives. Compact servo motor Unimotor hd provides an exceptionally compact, low inertia solution for applications where very high torque is required during rapid acceleration and deceleration profiles. High torque The Unimotor hd torque profile is matched to Digitax ST servo drives, providing up to 300% peak overload for maximum dynamic performance.

Unimotor hd - Pulse duty servo motor

6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak)
055 to 115 Frames

Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives.

This high peak torque, low inertia motor range is designed for high dynamic applications requiring hard accelerations and decelerations including:

  • Flying shear
  • Pick and place
  • Cut-to-length

Unimotor hd motors are perfectly matched to Digitax ST servo drives.

Compact servo motor

  • Unimotor hd provides an exceptionally compact, low inertia solution for applications where very high torque is required during rapid acceleration and deceleration profiles.

High torque

  • The Unimotor hd torque profile is matched to Digitax ST servo drives, providing up to 300% peak overload for maximum dynamic performance.
Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Brushless Motors
Product Number 089EDC305BACAA
Product Name HD Series Pulse Duty Servo Motor Unimotor
Motor Type AC Servo
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 2.91 HP
Continuous Current 8.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B6 Series BLDC Motors Class 1 Division 1 - 3262 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless Motor - YHD-BL5517 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
Brushless motors - C12B-03 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 8.0 VDC
Output Power 0.0067 HP
View Details