Nidec Control Techniques NT Series Servo Motor NT-330

Description
NT Motors – Economical high performance servo motors 230V 7.5 to 56 lb-in (0.85 to 6.3 Nm) The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with a segmented core to maximize stator efficiency and further reduce size. Very low inertia for applications that demand high acceleration and cycle rates English (NEMA 23 or 34) or Metric (IEC-72-1) flanges With or without holding brakes The standard encoder resolution is 2048 lines per rev. NT motors can be ordered with MS style connectors, 1 meter Flying Leads or 1 meter Flying Leads with MS connectors or Direct Connect* All models are rated IP65 - with IP67 optional Medium inertia options White epoxy food grade motor option * DIRECT CONNECT - NO ADDITIONAL CABLES REQUIRED! NT motors are now available with direct motor to drive connector terminations
Description
NT Motors – Economical high performance servo motors 230V 7.5 to 56 lb-in (0.85 to 6.3 Nm) The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with a segmented core to maximize stator efficiency and further reduce size. Very low inertia for applications that demand high acceleration and cycle rates English (NEMA 23 or 34) or Metric (IEC-72-1) flanges With or without holding brakes The standard encoder resolution is 2048 lines per rev. NT motors can be ordered with MS style connectors, 1 meter Flying Leads or 1 meter Flying Leads with MS connectors or Direct Connect* All models are rated IP65 - with IP67 optional Medium inertia options White epoxy food grade motor option * DIRECT CONNECT - NO ADDITIONAL CABLES REQUIRED! NT motors are now available with direct motor to drive connector terminations

Suppliers

Company
Product
Description
Supplier Links
NT Series Servo Motor - NT-330 - Nidec Control Techniques
Eden Prairie, MN, USA
NT Series Servo Motor
NT-330
NT Series Servo Motor NT-330
NT Motors – Economical high performance servo motors 230V 7.5 to 56 lb-in (0.85 to 6.3 Nm) The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with a segmented core to maximize stator efficiency and further reduce size. Very low inertia for applications that demand high acceleration and cycle rates English (NEMA 23 or 34) or Metric (IEC-72-1) flanges With or without holding brakes The standard encoder resolution is 2048 lines per rev. NT motors can be ordered with MS style connectors, 1 meter Flying Leads or 1 meter Flying Leads with MS connectors or Direct Connect* All models are rated IP65 - with IP67 optional Medium inertia options White epoxy food grade motor option * DIRECT CONNECT - NO ADDITIONAL CABLES REQUIRED! NT motors are now available with direct motor to drive connector terminations

NT Motors – Economical high performance servo motors

230V

7.5 to 56 lb-in (0.85 to 6.3 Nm)

The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with a segmented core to maximize stator efficiency and further reduce size.

  • Very low inertia for applications that demand high acceleration and cycle rates
  • English (NEMA 23 or 34) or Metric (IEC-72-1) flanges
  • With or without holding brakes
  • The standard encoder resolution is 2048 lines per rev.
  • NT motors can be ordered with MS style connectors, 1 meter Flying Leads or
    1 meter Flying Leads with MS connectors or Direct Connect*
  • All models are rated IP65 - with IP67 optional
  • Medium inertia options
  • White epoxy food grade motor option

* DIRECT CONNECT - NO ADDITIONAL CABLES REQUIRED!
NT motors are now available with direct motor to drive connector terminations

Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Brushless Motors
Product Number NT-330
Product Name NT Series Servo Motor
Motor Type AC Servo
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 2 HP
Continuous Current 6.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1085 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
Brushless DC Motor 750KV drone UAV Motor - YHD- BL2312 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Voltage Range 6.0 to 24.0 VDC
Output Power 0.0670 HP
View Details