Nidec Control Techniques FM Series Continuous Duty Servo Motor Unimotor 142U2E300BACAA165240

Description
Unimotor fm - Continuous duty servo motor 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak) 055 to 250 Frames Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm’ stands for Flexible Motor and is designed to accommodate a wide range of applications. The motors are available in seven frame sizes with various mounting arrangements and motor lengths. Unimotor fm provides high-precision over an extended duration requiring lower acceleration and deceleration rates. The motor is optimized for high stability in precision profiling applications including: Printing Winding Labeling Unimotor fm motors are perfectly matched to Digitax ST servo drives. Wide torque range Unimotor fm offers the widest torque range, from 0.72Nm - 136Nm Maximum flexibility Flexibility of the Unimotor range ensures the best fit for your application, options include: Various feedback devices to be used. As standard an incremental encoder is fitted as this offers an optimum balance of cost and performance. SinCos, EnDAT and Hiperface can be selected for increased resolution and Resolver feedback is available for increased reliability in extreme environments High inertia versions are available to allow the motor inertia to be more closely matched to the load inertia for increased performance and stability Motor brakes may be integrated within the motor. A choice of parking brake or high energy dissipation brake is available Type of connectors fitted Various voltage and speed ranges are available
Description
Unimotor fm - Continuous duty servo motor 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak) 055 to 250 Frames Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm’ stands for Flexible Motor and is designed to accommodate a wide range of applications. The motors are available in seven frame sizes with various mounting arrangements and motor lengths. Unimotor fm provides high-precision over an extended duration requiring lower acceleration and deceleration rates. The motor is optimized for high stability in precision profiling applications including: Printing Winding Labeling Unimotor fm motors are perfectly matched to Digitax ST servo drives. Wide torque range Unimotor fm offers the widest torque range, from 0.72Nm - 136Nm Maximum flexibility Flexibility of the Unimotor range ensures the best fit for your application, options include: Various feedback devices to be used. As standard an incremental encoder is fitted as this offers an optimum balance of cost and performance. SinCos, EnDAT and Hiperface can be selected for increased resolution and Resolver feedback is available for increased reliability in extreme environments High inertia versions are available to allow the motor inertia to be more closely matched to the load inertia for increased performance and stability Motor brakes may be integrated within the motor. A choice of parking brake or high energy dissipation brake is available Type of connectors fitted Various voltage and speed ranges are available

Suppliers

Company
Product
Description
Supplier Links
FM Series Continuous Duty Servo Motor Unimotor - 142U2E300BACAA165240 - Nidec Control Techniques
Eden Prairie, MN, USA
FM Series Continuous Duty Servo Motor Unimotor
142U2E300BACAA165240
FM Series Continuous Duty Servo Motor Unimotor 142U2E300BACAA165240
Unimotor fm - Continuous duty servo motor 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak) 055 to 250 Frames Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm’ stands for Flexible Motor and is designed to accommodate a wide range of applications. The motors are available in seven frame sizes with various mounting arrangements and motor lengths. Unimotor fm provides high-precision over an extended duration requiring lower acceleration and deceleration rates. The motor is optimized for high stability in precision profiling applications including: Printing Winding Labeling Unimotor fm motors are perfectly matched to Digitax ST servo drives. Wide torque range Unimotor fm offers the widest torque range, from 0.72Nm - 136Nm Maximum flexibility Flexibility of the Unimotor range ensures the best fit for your application, options include: Various feedback devices to be used. As standard an incremental encoder is fitted as this offers an optimum balance of cost and performance. SinCos, EnDAT and Hiperface can be selected for increased resolution and Resolver feedback is available for increased reliability in extreme environments High inertia versions are available to allow the motor inertia to be more closely matched to the load inertia for increased performance and stability Motor brakes may be integrated within the motor. A choice of parking brake or high energy dissipation brake is available Type of connectors fitted Various voltage and speed ranges are available

Unimotor fm - Continuous duty servo motor

6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak)
055 to 250 Frames

Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm’ stands for Flexible Motor and is designed to accommodate a wide range of applications. The motors are available in seven frame sizes with various mounting arrangements and motor lengths.

Unimotor fm provides high-precision over an extended duration requiring lower acceleration and deceleration rates. The motor is optimized for high stability in precision profiling applications including:

  • Printing
  • Winding
  • Labeling

Unimotor fm motors are perfectly matched to Digitax ST servo drives.

Wide torque range

Unimotor fm offers the widest torque range, from 0.72Nm - 136Nm

Maximum flexibility

Flexibility of the Unimotor range ensures the best fit for your application, options include:

  • Various feedback devices to be used. As standard an incremental encoder is fitted as this offers an optimum balance of cost and performance. SinCos, EnDAT and Hiperface can be selected for increased resolution and Resolver feedback is available for increased reliability in extreme environments
  • High inertia versions are available to allow the motor inertia to be more closely matched to the load inertia for increased performance and stability
  • Motor brakes may be integrated within the motor. A choice of parking brake or high energy dissipation brake is available
  • Type of connectors fitted
  • Various voltage and speed ranges are available
Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Brushless Motors
Product Number 142U2E300BACAA165240
Product Name FM Series Continuous Duty Servo Motor Unimotor
Motor Type AC Servo
AC Voltage & Frequency 460/480V/60Hz
Phase Three-phase
Output Power 7.57 HP
Continuous Current 14.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3288 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless Fan Motor Customize Different Speeds - YHD-6830 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 14.0 VDC
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Brushless motors - C12B-01 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 4.5 VDC
Output Power 0.0015 HP
View Details