Nidec Control Techniques HD Series Pulse Duty Servo Motor Unimotor 089UDC300BACAA

Description
Unimotor hd - Pulse duty servo motor 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak) 055 to 115 Frames Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor range is designed for high dynamic applications requiring hard accelerations and decelerations including: Flying shear Pick and place Cut-to-length Unimotor hd motors are perfectly matched to Digitax ST servo drives. Compact servo motor Unimotor hd provides an exceptionally compact, low inertia solution for applications where very high torque is required during rapid acceleration and deceleration profiles. High torque The Unimotor hd torque profile is matched to Digitax ST servo drives, providing up to 300% peak overload for maximum dynamic performance.
Description
Unimotor hd - Pulse duty servo motor 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak) 055 to 115 Frames Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor range is designed for high dynamic applications requiring hard accelerations and decelerations including: Flying shear Pick and place Cut-to-length Unimotor hd motors are perfectly matched to Digitax ST servo drives. Compact servo motor Unimotor hd provides an exceptionally compact, low inertia solution for applications where very high torque is required during rapid acceleration and deceleration profiles. High torque The Unimotor hd torque profile is matched to Digitax ST servo drives, providing up to 300% peak overload for maximum dynamic performance.

Suppliers

Company
Product
Description
Supplier Links
HD Series Pulse Duty Servo Motor Unimotor - 089UDC300BACAA - Nidec Control Techniques
Eden Prairie, MN, USA
HD Series Pulse Duty Servo Motor Unimotor
089UDC300BACAA
HD Series Pulse Duty Servo Motor Unimotor 089UDC300BACAA
Unimotor hd - Pulse duty servo motor 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak) 055 to 115 Frames Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor range is designed for high dynamic applications requiring hard accelerations and decelerations including: Flying shear Pick and place Cut-to-length Unimotor hd motors are perfectly matched to Digitax ST servo drives. Compact servo motor Unimotor hd provides an exceptionally compact, low inertia solution for applications where very high torque is required during rapid acceleration and deceleration profiles. High torque The Unimotor hd torque profile is matched to Digitax ST servo drives, providing up to 300% peak overload for maximum dynamic performance.

Unimotor hd - Pulse duty servo motor

6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak)
055 to 115 Frames

Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives.

This high peak torque, low inertia motor range is designed for high dynamic applications requiring hard accelerations and decelerations including:

  • Flying shear
  • Pick and place
  • Cut-to-length

Unimotor hd motors are perfectly matched to Digitax ST servo drives.

Compact servo motor

  • Unimotor hd provides an exceptionally compact, low inertia solution for applications where very high torque is required during rapid acceleration and deceleration profiles.

High torque

  • The Unimotor hd torque profile is matched to Digitax ST servo drives, providing up to 300% peak overload for maximum dynamic performance.
Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Brushless Motors
Product Number 089UDC300BACAA
Product Name HD Series Pulse Duty Servo Motor Unimotor
Motor Type AC Servo
AC Voltage & Frequency 460/480V/60Hz
Phase Three-phase
Output Power 2.91 HP
Continuous Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors - 7040 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Brushless Motor - YHD-BL2418 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details