Nidec Control Techniques XV Series Servo Motor XVM-403-TONS-0000

Description
XV Motors – Compact Servo Motors 230V 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak) The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced servo offering. Intended for higher throughputs and smaller machines, XV motors are available in 4 Frame Sizes: 40, 60, 80 and 130 mm with speeds ranging from 2000 to 5000 rpm. Applications with Continuous Torque requirements up to 101 lb-in (11.4 Nm) are the perfect match for the XV motors. Compact high-performance low inertia and high torque motor. Low cost solution. Good for applications with continuous torque requirements. CE, UL and RoHS approved.
Description
XV Motors – Compact Servo Motors 230V 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak) The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced servo offering. Intended for higher throughputs and smaller machines, XV motors are available in 4 Frame Sizes: 40, 60, 80 and 130 mm with speeds ranging from 2000 to 5000 rpm. Applications with Continuous Torque requirements up to 101 lb-in (11.4 Nm) are the perfect match for the XV motors. Compact high-performance low inertia and high torque motor. Low cost solution. Good for applications with continuous torque requirements. CE, UL and RoHS approved.

Suppliers

Company
Product
Description
Supplier Links
XV Series Servo Motor - XVM-403-TONS-0000 - Nidec Control Techniques
Eden Prairie, MN, USA
XV Series Servo Motor
XVM-403-TONS-0000
XV Series Servo Motor XVM-403-TONS-0000
XV Motors – Compact Servo Motors 230V 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak) The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced servo offering. Intended for higher throughputs and smaller machines, XV motors are available in 4 Frame Sizes: 40, 60, 80 and 130 mm with speeds ranging from 2000 to 5000 rpm. Applications with Continuous Torque requirements up to 101 lb-in (11.4 Nm) are the perfect match for the XV motors. Compact high-performance low inertia and high torque motor. Low cost solution. Good for applications with continuous torque requirements. CE, UL and RoHS approved.

XV Motors – Compact Servo Motors

230V

0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak)

The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced servo offering. Intended for higher throughputs and smaller machines, XV motors are available in 4 Frame Sizes: 40, 60, 80 and 130 mm with speeds ranging from 2000 to 5000 rpm. Applications with Continuous Torque requirements up to 101 lb-in (11.4 Nm) are the perfect match for the XV motors.

  • Compact high-performance low inertia and high torque motor.
  • Low cost solution.
  • Good for applications with continuous torque requirements.
  • CE, UL and RoHS approved.
Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Brushless Motors
Product Number XVM-403-TONS-0000
Product Name XV Series Servo Motor
Motor Type AC Servo
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Three-phase
Output Power 0.1474 HP
Continuous Current 1.38 amps
Unlock Full Specs
to access all available technical data

Similar Products

B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX40 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
BLx60-40 12V 4000 RPM - 6040124 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 12V
Torque Constant 3.54 in-oz/amp (25 mN-m/amp)
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details