Nidec Control Techniques XV Series Servo Motor XVM-13051-CONS-0000

Description
XV Motors – Compact Servo Motors 230V 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak) The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced servo offering. Intended for higher throughputs and smaller machines, XV motors are available in 4 Frame Sizes: 40, 60, 80 and 130 mm with speeds ranging from 2000 to 5000 rpm. Applications with Continuous Torque requirements up to 101 lb-in (11.4 Nm) are the perfect match for the XV motors. Compact high-performance low inertia and high torque motor. Low cost solution. Good for applications with continuous torque requirements. CE, UL and RoHS approved.
Description
XV Motors – Compact Servo Motors 230V 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak) The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced servo offering. Intended for higher throughputs and smaller machines, XV motors are available in 4 Frame Sizes: 40, 60, 80 and 130 mm with speeds ranging from 2000 to 5000 rpm. Applications with Continuous Torque requirements up to 101 lb-in (11.4 Nm) are the perfect match for the XV motors. Compact high-performance low inertia and high torque motor. Low cost solution. Good for applications with continuous torque requirements. CE, UL and RoHS approved.

Suppliers

Company
Product
Description
Supplier Links
XV Series Servo Motor - XVM-13051-CONS-0000 - Nidec Control Techniques
Eden Prairie, MN, USA
XV Series Servo Motor
XVM-13051-CONS-0000
XV Series Servo Motor XVM-13051-CONS-0000
XV Motors – Compact Servo Motors 230V 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak) The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced servo offering. Intended for higher throughputs and smaller machines, XV motors are available in 4 Frame Sizes: 40, 60, 80 and 130 mm with speeds ranging from 2000 to 5000 rpm. Applications with Continuous Torque requirements up to 101 lb-in (11.4 Nm) are the perfect match for the XV motors. Compact high-performance low inertia and high torque motor. Low cost solution. Good for applications with continuous torque requirements. CE, UL and RoHS approved.

XV Motors – Compact Servo Motors

230V

0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak)

The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced servo offering. Intended for higher throughputs and smaller machines, XV motors are available in 4 Frame Sizes: 40, 60, 80 and 130 mm with speeds ranging from 2000 to 5000 rpm. Applications with Continuous Torque requirements up to 101 lb-in (11.4 Nm) are the perfect match for the XV motors.

  • Compact high-performance low inertia and high torque motor.
  • Low cost solution.
  • Good for applications with continuous torque requirements.
  • CE, UL and RoHS approved.
Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Brushless Motors
Product Number XVM-13051-CONS-0000
Product Name XV Series Servo Motor
Motor Type AC Servo
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Three-phase
Output Power 0.8041 HP
Continuous Current 4.15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
22B-3RD Series BLDC Right Angle Gearmotor - 5002 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
View Details
Brushless Motor - YHD-BL3816 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details