Nidec Control Techniques HD Series Pulse Duty Servo Motor Unimotor 089EDB300BACAA

Description
Unimotor hd - Pulse duty servo motor 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak) 055 to 115 Frames Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor range is designed for high dynamic applications requiring hard accelerations and decelerations including: Flying shear Pick and place Cut-to-length Unimotor hd motors are perfectly matched to Digitax ST servo drives. Compact servo motor Unimotor hd provides an exceptionally compact, low inertia solution for applications where very high torque is required during rapid acceleration and deceleration profiles. High torque The Unimotor hd torque profile is matched to Digitax ST servo drives, providing up to 300% peak overload for maximum dynamic performance.
Description
Unimotor hd - Pulse duty servo motor 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak) 055 to 115 Frames Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor range is designed for high dynamic applications requiring hard accelerations and decelerations including: Flying shear Pick and place Cut-to-length Unimotor hd motors are perfectly matched to Digitax ST servo drives. Compact servo motor Unimotor hd provides an exceptionally compact, low inertia solution for applications where very high torque is required during rapid acceleration and deceleration profiles. High torque The Unimotor hd torque profile is matched to Digitax ST servo drives, providing up to 300% peak overload for maximum dynamic performance.

Suppliers

Company
Product
Description
Supplier Links
HD Series Pulse Duty Servo Motor Unimotor - 089EDB300BACAA - Nidec Control Techniques
Eden Prairie, MN, USA
HD Series Pulse Duty Servo Motor Unimotor
089EDB300BACAA
HD Series Pulse Duty Servo Motor Unimotor 089EDB300BACAA
Unimotor hd - Pulse duty servo motor 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak) 055 to 115 Frames Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor range is designed for high dynamic applications requiring hard accelerations and decelerations including: Flying shear Pick and place Cut-to-length Unimotor hd motors are perfectly matched to Digitax ST servo drives. Compact servo motor Unimotor hd provides an exceptionally compact, low inertia solution for applications where very high torque is required during rapid acceleration and deceleration profiles. High torque The Unimotor hd torque profile is matched to Digitax ST servo drives, providing up to 300% peak overload for maximum dynamic performance.

Unimotor hd - Pulse duty servo motor

6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak)
055 to 115 Frames

Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives.

This high peak torque, low inertia motor range is designed for high dynamic applications requiring hard accelerations and decelerations including:

  • Flying shear
  • Pick and place
  • Cut-to-length

Unimotor hd motors are perfectly matched to Digitax ST servo drives.

Compact servo motor

  • Unimotor hd provides an exceptionally compact, low inertia solution for applications where very high torque is required during rapid acceleration and deceleration profiles.

High torque

  • The Unimotor hd torque profile is matched to Digitax ST servo drives, providing up to 300% peak overload for maximum dynamic performance.
Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Brushless Motors
Product Number 089EDB300BACAA
Product Name HD Series Pulse Duty Servo Motor Unimotor
Motor Type AC Servo
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 2.04 HP
Continuous Current 5.91 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3887 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
RVN1305 Vibration Motor - RVN1305 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style - NH1-D77 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.8979 HP
Continuous Current 13.73 amps
View Details