Nidec Control Techniques Datasheets for Motion Controllers
Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more
| Product Name | Notes |
|---|---|
| Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive Open-loop Vector AC drive Open-loop Rotor Flux Control (RFC) Closed-loop Vector AC drive Servo... | |
| Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST... | |
| Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications... | |
| The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a... | |
| The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform... | |
| The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already... |