Nidec Control Techniques Datasheets for Motor Controllers

Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more

Product Name Notes
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive Open-loop Vector AC drive Open-loop Rotor Flux Control (RFC) Closed-loop Vector AC drive Servo...
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required...
Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST...
Our packaged drive offering provides a wide variety of enclosure, power and control option configurations to meet even the most demanding application requirements. Built with the quality and reliability you'd...
The Commander SX is a NEMA 4X (IP66) protected drive. Commander SX enables users to mount the drive directly next to the motor resulting in significant cabling, enclosure and installation...
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a...
The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform...
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards...
Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of...