XV Motors – Compact Servo Motors
230V
0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak)
The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced servo offering. Intended for higher throughputs and smaller machines, XV motors are available in 4 Frame Sizes: 40, 60, 80 and 130 mm with speeds ranging from 2000 to 5000 rpm. Applications with Continuous Torque requirements up to 101 lb-in (11.4 Nm) are the perfect match for the XV motors.
| Nidec Control Techniques | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | XVM-402-TONS-0000 |
| Product Name | XV Series Servo Motor |
| Motor Type | AC Servo |
| AC Voltage & Frequency | 208-230/240V 60Hz; International Voltages |
| Phase | Three-phase |
| Output Power | 0.0670 HP |
| Continuous Current | 1.2 amps |