The NiQor series non-isolated converter uses a buck-converterthat keeps the output voltage constant over variations in line,load, and temperature. The NiQor modules employ synchronousrectifica
| SynQor, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | NQ20T20QGC40 |
| Product Name | NiQor® Non-Isolated |
| Type | DC-DC Converter; Medical Power Supply |
| Technology | Switching Power Supply |
| Applications | High Current, Instrumentation, Telecommunications, Datacom, Industrial |
| Features | Temperature Compensated; Opt. Current Limit Trim/current Monitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |