Johnson Controls, Inc. CEILING CABINET (CC, CCB)

Description
The YORK® CC-Series (models CC and CCB) belt drive cabinet fans are general purpose duct blowers. These versatile, quiet operating air movers provide economical, convenient and effective ventilation in ducted systems. They are also used extensively in heating and cooling systems. Four sizes cover an air capacity range up to 6350 CFM. CC units are sized with space saving in mind and furnished with inlet and outlet connecting flanges and side access panels as standard. CCB units are dual units placed side-by-side to maximize airflow and minimize overall footprint. Optional accessories include a duct mounted filter assembly. FEATURES AND BENEFITS Inline duct-mount. Belt drive. Application: General purpose duct blower for heating/cooling systems. CC (Single) Capacity: From 750 - 6,350 cfm; 0 - 1.5” w.g. CCB (Twin) Capacity: From 1,500 - 12,700 cfm; 0 - 1.5” w.g.
Description
The YORK® CC-Series (models CC and CCB) belt drive cabinet fans are general purpose duct blowers. These versatile, quiet operating air movers provide economical, convenient and effective ventilation in ducted systems. They are also used extensively in heating and cooling systems. Four sizes cover an air capacity range up to 6350 CFM. CC units are sized with space saving in mind and furnished with inlet and outlet connecting flanges and side access panels as standard. CCB units are dual units placed side-by-side to maximize airflow and minimize overall footprint. Optional accessories include a duct mounted filter assembly. FEATURES AND BENEFITS Inline duct-mount. Belt drive. Application: General purpose duct blower for heating/cooling systems. CC (Single) Capacity: From 750 - 6,350 cfm; 0 - 1.5” w.g. CCB (Twin) Capacity: From 1,500 - 12,700 cfm; 0 - 1.5” w.g.

Suppliers

Company
Product
Description
Supplier Links
CEILING CABINET (CC, CCB) -  - Johnson Controls, Inc.
Milwaukee, WI, USA
CEILING CABINET (CC, CCB)
CEILING CABINET (CC, CCB)
The YORK® CC-Series (models CC and CCB) belt drive cabinet fans are general purpose duct blowers. These versatile, quiet operating air movers provide economical, convenient and effective ventilation in ducted systems. They are also used extensively in heating and cooling systems. Four sizes cover an air capacity range up to 6350 CFM. CC units are sized with space saving in mind and furnished with inlet and outlet connecting flanges and side access panels as standard. CCB units are dual units placed side-by-side to maximize airflow and minimize overall footprint. Optional accessories include a duct mounted filter assembly. FEATURES AND BENEFITS Inline duct-mount. Belt drive. Application: General purpose duct blower for heating/cooling systems. CC (Single) Capacity: From 750 - 6,350 cfm; 0 - 1.5” w.g. CCB (Twin) Capacity: From 1,500 - 12,700 cfm; 0 - 1.5” w.g.

The YORK® CC-Series (models CC and CCB) belt drive cabinet fans are general purpose duct blowers. These versatile, quiet operating air movers provide economical, convenient and effective ventilation in ducted systems. They are also used extensively in heating and cooling systems. Four sizes cover an air capacity range up to 6350 CFM. CC units are sized with space saving in mind and furnished with inlet and outlet connecting flanges and side access panels as standard. CCB units are dual units placed side-by-side to maximize airflow and minimize overall footprint. Optional accessories include a duct mounted filter assembly.

FEATURES AND BENEFITS

  • Inline duct-mount.
  • Belt drive.
  • Application: General purpose duct blower for heating/cooling systems.
  • CC (Single) Capacity: From 750 - 6,350 cfm; 0 - 1.5” w.g.
  • CCB (Twin) Capacity: From 1,500 - 12,700 cfm; 0 - 1.5” w.g.
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Fans and Blowers (industrial)
Product Name CEILING CABINET (CC, CCB)
Applications / Use HVAC
Product Form Packaged
Draft Forced Draft
Environment Clean
Air Flow Rate 750 to 12700 SCFM (1275 to 21587 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 3.9 inch (100 mm)
Air Flow Rate 44 SCFM (75.63 m³/hr)
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Explosion Proof Blower - EXV1000-7W 10HP - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 6012 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9977 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details