Johnson Controls, Inc. Mixed Flow, Inline Fan

Description
YORK® MIXED FLOW LINE is a revolution in the fan industry. Its patented design combines the compact, high volume advantages of axial fans with the low sound and high efficiency of tubular centrifugal fans. The outstanding air and sound performance of this fan set it apart from the competition. Its versatility allows it to compete with any vaneaxial, mixed flow, or tubular centrifugal fan. FEATURES AND BENEFITS Class I, II heavy-gauge steel, mixed flow inline fan. Belt drive; patented wheel design. Application: Exhaust, supply, or return air in ducted (medium to high) pressure systems requiring lower sound levels. Capacity: From 1,300 - 155,000 cfm; 0 - 7.0” w.g. U.L. 762 Listed for Grease Laden Air (300°F & 500°F). U.L. Listed for Smoke Control Systems (500°F / 4-hours; 1000°F / 1-hour).
Description
YORK® MIXED FLOW LINE is a revolution in the fan industry. Its patented design combines the compact, high volume advantages of axial fans with the low sound and high efficiency of tubular centrifugal fans. The outstanding air and sound performance of this fan set it apart from the competition. Its versatility allows it to compete with any vaneaxial, mixed flow, or tubular centrifugal fan. FEATURES AND BENEFITS Class I, II heavy-gauge steel, mixed flow inline fan. Belt drive; patented wheel design. Application: Exhaust, supply, or return air in ducted (medium to high) pressure systems requiring lower sound levels. Capacity: From 1,300 - 155,000 cfm; 0 - 7.0” w.g. U.L. 762 Listed for Grease Laden Air (300°F & 500°F). U.L. Listed for Smoke Control Systems (500°F / 4-hours; 1000°F / 1-hour).

Suppliers

Company
Product
Description
Supplier Links
Mixed Flow, Inline Fan -  - Johnson Controls, Inc.
Milwaukee, WI, USA
Mixed Flow, Inline Fan
Mixed Flow, Inline Fan
YORK® MIXED FLOW LINE is a revolution in the fan industry. Its patented design combines the compact, high volume advantages of axial fans with the low sound and high efficiency of tubular centrifugal fans. The outstanding air and sound performance of this fan set it apart from the competition. Its versatility allows it to compete with any vaneaxial, mixed flow, or tubular centrifugal fan. FEATURES AND BENEFITS Class I, II heavy-gauge steel, mixed flow inline fan. Belt drive; patented wheel design. Application: Exhaust, supply, or return air in ducted (medium to high) pressure systems requiring lower sound levels. Capacity: From 1,300 - 155,000 cfm; 0 - 7.0” w.g. U.L. 762 Listed for Grease Laden Air (300°F & 500°F). U.L. Listed for Smoke Control Systems (500°F / 4-hours; 1000°F / 1-hour).

YORK® MIXED FLOW LINE is a revolution in the fan industry. Its patented design combines the compact, high volume advantages of axial fans with the low sound and high efficiency of tubular centrifugal fans. The outstanding air and sound performance of this fan set it apart from the competition. Its versatility allows it to compete with any vaneaxial, mixed flow, or tubular centrifugal fan.

FEATURES AND BENEFITS

  • Class I, II heavy-gauge steel, mixed flow inline fan.
  • Belt drive; patented wheel design.
  • Application: Exhaust, supply, or return air in ducted (medium to high) pressure systems requiring lower sound levels.
  • Capacity: From 1,300 - 155,000 cfm; 0 - 7.0” w.g.
  • U.L. 762 Listed for Grease Laden Air (300°F & 500°F).
  • U.L. Listed for Smoke Control Systems (500°F / 4-hours; 1000°F / 1-hour).
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Fans and Blowers (industrial)
Product Name Mixed Flow, Inline Fan
Applications / Use HVAC (optional feature); Ventilation (optional feature)
Product Form Packaged
Draft Forced Draft (optional feature); Induced Draft (optional feature)
Environment Clean (optional feature); Dirty (optional feature); Smoke (optional feature)
Air Flow Rate 1300 to 155000 SCFM (2210 to 263458 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details