Johnson Controls, Inc. CENTRIFUGAL INLINE SQUARE (CIS)

Description
The YORK® CI model of ceiling exhaust fans operate quietyly. Some selections are available with sound ratings below 1 sone. There are 15 types of models that cover a wide range of performance. The units are easily field convertible to change the discharge orientation from right angle to top discharge. They are also easily field convertible from ceiling (model CI) to inline (model CI-TDA) installations. There are multiple sizes that utilize two speed motors that allow these units to cover an even greater range. All motors are equipped with thermal overload protection as standard. FEATURES AND BENEFITS Square inline duct-mount. Direct or belt drive; ECM option. Application: Supply, return, or exhaust air for general HVAC systems. Capacity: From 103 - 27,502 cfm; 0 - 3.5” w.g. Inlet filter box with 1” or 2” filters.
Description
The YORK® CI model of ceiling exhaust fans operate quietyly. Some selections are available with sound ratings below 1 sone. There are 15 types of models that cover a wide range of performance. The units are easily field convertible to change the discharge orientation from right angle to top discharge. They are also easily field convertible from ceiling (model CI) to inline (model CI-TDA) installations. There are multiple sizes that utilize two speed motors that allow these units to cover an even greater range. All motors are equipped with thermal overload protection as standard. FEATURES AND BENEFITS Square inline duct-mount. Direct or belt drive; ECM option. Application: Supply, return, or exhaust air for general HVAC systems. Capacity: From 103 - 27,502 cfm; 0 - 3.5” w.g. Inlet filter box with 1” or 2” filters.

Suppliers

Company
Product
Description
Supplier Links
CENTRIFUGAL INLINE SQUARE (CIS) -  - Johnson Controls, Inc.
Milwaukee, WI, USA
CENTRIFUGAL INLINE SQUARE (CIS)
CENTRIFUGAL INLINE SQUARE (CIS)
The YORK® CI model of ceiling exhaust fans operate quietyly. Some selections are available with sound ratings below 1 sone. There are 15 types of models that cover a wide range of performance. The units are easily field convertible to change the discharge orientation from right angle to top discharge. They are also easily field convertible from ceiling (model CI) to inline (model CI-TDA) installations. There are multiple sizes that utilize two speed motors that allow these units to cover an even greater range. All motors are equipped with thermal overload protection as standard. FEATURES AND BENEFITS Square inline duct-mount. Direct or belt drive; ECM option. Application: Supply, return, or exhaust air for general HVAC systems. Capacity: From 103 - 27,502 cfm; 0 - 3.5” w.g. Inlet filter box with 1” or 2” filters.

The YORK® CI model of ceiling exhaust fans operate quietyly. Some selections are available with sound ratings below 1 sone. There are 15 types of models that cover a wide range of performance. The units are easily field convertible to change the discharge orientation from right angle to top discharge. They are also easily field convertible from ceiling (model CI) to inline (model CI-TDA) installations. There are multiple sizes that utilize two speed motors that allow these units to cover an even greater range. All motors are equipped with thermal overload protection as standard.

FEATURES AND BENEFITS

  • Square inline duct-mount.
  • Direct or belt drive; ECM option.
  • Application: Supply, return, or exhaust air for general HVAC systems.
  • Capacity: From 103 - 27,502 cfm; 0 - 3.5” w.g.
  • Inlet filter box with 1” or 2” filters.
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Fans and Blowers (industrial)
Product Name CENTRIFUGAL INLINE SQUARE (CIS)
Applications / Use HVAC (optional feature); Ventilation (optional feature)
Product Form Packaged
Draft Forced Draft (optional feature); Induced Draft (optional feature)
Environment Clean (optional feature); Dirty (optional feature)
Air Flow Rate 103 to 27502 SCFM (175 to 46746 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details