Johnson Controls, Inc. UTILITY SET (US)

Description
YORK® US centrifugal fans are SWSI, Class I, Arrangement 10 general purpose air moving devices. They are used for supply or exhaust applications in commercial, institutional, and industrial HVAC systems. FEATURES AND BENEFITS Class I heavy-gauge galvanized steel, roof/floor/inline mount utility blower. Belt drive; backward inclined wheel. Application: Commercial kitchen and fume exhaust, building pressurization and fresh air supply. U.L. 762 Listed for Grease Laden Air Exhaust (500°F). U.L. Listed for Smoke Control Systems (500°F / 4-hours; 1000°F / 41-minutes). Capacity: From 500 - 29,150 cfm; 0 - 5.0” w.g.
Description
YORK® US centrifugal fans are SWSI, Class I, Arrangement 10 general purpose air moving devices. They are used for supply or exhaust applications in commercial, institutional, and industrial HVAC systems. FEATURES AND BENEFITS Class I heavy-gauge galvanized steel, roof/floor/inline mount utility blower. Belt drive; backward inclined wheel. Application: Commercial kitchen and fume exhaust, building pressurization and fresh air supply. U.L. 762 Listed for Grease Laden Air Exhaust (500°F). U.L. Listed for Smoke Control Systems (500°F / 4-hours; 1000°F / 41-minutes). Capacity: From 500 - 29,150 cfm; 0 - 5.0” w.g.

Suppliers

Company
Product
Description
Supplier Links
UTILITY SET (US) -  - Johnson Controls, Inc.
Milwaukee, WI, USA
UTILITY SET (US)
UTILITY SET (US)
YORK® US centrifugal fans are SWSI, Class I, Arrangement 10 general purpose air moving devices. They are used for supply or exhaust applications in commercial, institutional, and industrial HVAC systems. FEATURES AND BENEFITS Class I heavy-gauge galvanized steel, roof/floor/inline mount utility blower. Belt drive; backward inclined wheel. Application: Commercial kitchen and fume exhaust, building pressurization and fresh air supply. U.L. 762 Listed for Grease Laden Air Exhaust (500°F). U.L. Listed for Smoke Control Systems (500°F / 4-hours; 1000°F / 41-minutes). Capacity: From 500 - 29,150 cfm; 0 - 5.0” w.g.

YORK® US centrifugal fans are SWSI, Class I, Arrangement 10 general purpose air moving devices. They are used for supply or exhaust applications in commercial, institutional, and industrial HVAC systems.

FEATURES AND BENEFITS

  • Class I heavy-gauge galvanized steel, roof/floor/inline mount utility blower.
  • Belt drive; backward inclined wheel.
  • Application: Commercial kitchen and fume exhaust, building pressurization and fresh air supply.
  • U.L. 762 Listed for Grease Laden Air Exhaust (500°F).
  • U.L. Listed for Smoke Control Systems (500°F / 4-hours; 1000°F / 41-minutes).
  • Capacity: From 500 - 29,150 cfm; 0 - 5.0” w.g.
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Fans and Blowers (industrial)
Product Name UTILITY SET (US)
Applications / Use HVAC (optional feature); Ventilation (optional feature)
Product Form Packaged
Draft Forced Draft (optional feature); Induced Draft (optional feature)
Environment Clean (optional feature); Dirty (optional feature); Smoke (optional feature)
Air Flow Rate 500 to 29150 SCFM (850 to 49547 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details