Abrisa Technologies Datasheets for Glass Sheets and Plate Glass

Glass sheets and plate glass consist of flat glass materials in the form of thin or wide slab planar structures.
Glass Sheets and Plate Glass: Learn more

Product Name Notes
Description: Low Emissivity (Low-E) glass provides excellent performance in situations where temperature separation is desired. Low-E is used to help meet energy efficiency requirements by blocking UV light and providing...
Description: SCHOTT Supremax® Rolled Borosilicate is almost identical in its properties to Borofloat® 33, it has slightly lower surface quality due to the rolled process. It is a versatile borosilicate...
Description: Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining...
Description: Weld shield is a leaded glass specifically designed for welding masks and other eye protection equipment. The glass blocks out harmful ultraviolet light and can cause “arc eye”. It...
Description Abrisa Technologies offers a number of patterned glass products and hexagon louvers for diffusion and light control. These products can be fabricated into virtually any shape, and can be...
Abrisa non-glare glass breaks up incident light re-flected images), allowing the user to focus on the display image instead of reflected images. Unlike anti-reflection coated or untreated surfaces, non-glare does...
Abrisa Technologies now provides “Dynamic” Deadfront Interface Panel Glass solutions that afford equipment designers greater flexibility in achieving the overall clean lines and sleek uncluttered aesthetics they seek. When backlit,...
Abrisa Technologies offers an expanded range of standard stock non-glare (NG), anti-reflection (AR) and anti-reflection coated non-glare (NG/AR) glass and custom solutions, ready to be fabricated to your exact specifications.
Abrisa Technologies offers Asahi Glass Corporation (AGC) EN-A 1 material, a highly transmissive, alkali-free thin boro-aluminosilicate glass that is ideal for highly sensitive bio-photo detection applications, high through­put sensor applications...
Abrisa Technologies’ PRO-NG™ 120, High-Ion Exchange (HIE™) non-glare aluminosilicate provides 120 gloss level glare reduction in an extra-thin, lightweight format with up to 6x the strength of standard soda lime...
Abrisa Technologies, a US based company, distributes and fabricates SCHOTT ROBAX®, a highly transparent glass-ceramic with virtually zero thermal expansion. IR heat-reflective coatings can be applied to ROBAX® panels, providing...
Anti-glare glass breaks up incident light reflected images, allowing the user to focus on the display image versus the reflected images. Unlike anti-reflective (AR) coated or untreated surfaces, anti-glare etched...
Asahi Glass Corporation (AGC) Dragontrail™ is innovative High Ion-Exchange (HIE™) aluminosilicate glass with superior strength, scratch resistance and a beautiful surface finish that is made by applying a proprietary chemical...
BOROFLOAT® 33 is a UV-NIR transparent borosilicate float glass with excellent optical properties and smooth low scatter surfaces straight off the float process. It is an economical high performance material,...
Corning's New Gorilla® Glass 3 with Native Damage Resistance™ - is an alkali-aluminosilica te thin sheet glass that is better able to survive the real-world events that most commonly cause...
Description: Laminated glass is created by layering two or more pieces of glass together with a transpassive interlayer, such as PVB (polyvinyl butyral). When broken the interlayer holds the glass...
DESCRIPTION Glass Type - Alkaline Earth Boro-Aluminnosilicat e Forms Available - Fusion drawn Sheet Principle Uses - Substrates for Active Matrix flat panel displays
Heat Absorbing Float Glass (HAFG) provides superior performance in reducing solar heat gain while maintain-ing desirable high visible light transmission. The light blue/green color subdues brightness while providing the highest...
Heat Absorbing Float Glass (HAFG) provides superior performance in reducing solar heat gain while maintaining desirable high visible light transmission. The light blue/green color subdues brightness while providing the highest...
High Ion-Exchange (HIE™) aluminosilicate glass is a strong, lightweight, colorless and flexible glass that achieves high levels of damage resistance for scratch, break, impact and shock combined with good optical...
Hot Mirrors are designed to remove (reflect) infrared heat in an optical system and transmit visible energy. The HM-VS-1150 Hot Mirror, formerly known as Hot Mirror #102, design has been...
Low Emissivity (Low-E) glass provides excellent performance in situations where temperature separation is desired. Low-E is used to help meet energy efficiency requirements by blocking UV light and providing heat...
Most light sources produce more heat (infrared energy) than light. By placing a hot mirror in the beam path the infrared (heat) energy can be reflected away and the visible...
Our best grade Hot Mirror formerly known as Hot Mirror #101. For applications where extreme infrared heat and damaging U.V. radiation are of concern; the U.V. Hot Mirror is an...
Schott AS 87 eco is an ultra-thin aluminosilicate glass with extremely high levels of bending and impact strength and superior scratch resistance. It is an excellent choice for use as...
SCHOTT D 263® T eco is a clear, lightweight, low fluorescence, borosilicate glass available from Abrisa Technologies in thicknesses from 0.03 mm to 1.1 mm with excellent transmission and high...
SCHOTT offers B 270® crown glass in sheet glass form to meet a wide variety of different market demands, especially suitable for Biotech applications. It is manufactured using a special...
SCHOTT Xensation™ is a high-quality alumino-silicate glass with outstanding resistance to breakage and scratches for all cover and touch applications, including capacitive, resistive, optical, and acoustic. SCHOTT Xensation™ Cover is...
Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents...
Soda-lime glass, also called soda-lime-silica glass, is the most prevalent type of glass, used for windowpanes, and glass containers (bottles and jars) for beverages, food, and some commodity items. Glass...
The front surface of the enhanced aluminum mirror coating reflects an average of 93% over the visible spectrum (450-650nm). Back surface reflective aluminum coatings are also available. Metal mirror coatings...
The highest quality anti-glare glass designed specifically for electronic displays offering industry leading low sparkle, high resolution, and low haze. AgamaEtch is produced using a subtractive etching process making the...
The protected gold mirror coating reflects an average of 97% over the spectrum (700-2000nm). This coating can also be used for IR wavelength bands 3-5nm and 8-12nm. Metal mirror coatings...
This design is very standard and often uses for demanding telescope and other very high performance imaging applications. Reflectance may be specified for IR wavelengths. Metal mirror coatings are often...
Provides obscurity while retaining a high level of transmission Low iron optically clear glass offering maximum transmission and minimal absorption Does not yellow over time, retains optical clarity
Ribbed linear diffusion glass used to spread light horizontally or vertically Ideal for diffusing and elongating a beam of light to structures such as columns Has a 1/8” wide linear...
Stipple effect provides obscurity while retaining high transmission values Low iron optically clear glass offering maximum transmission and minimal absorption Does not yellow over time, retains optical clarity
Used in conjunction with a standard diffusion, colored and dichroic products to reduce glare brightness from a variety of light sources Made from low density, high strength material originally used...
Used to soften a beam of light Available in soda lime or low iron soda lime, and sandblasted in any shape, size, or thickness