Abrisa Technologies Aluminosilicate Cover Glass SCHOTT Xensation®

Description
SCHOTT Xensation™ is a high-quality alumino-silicate glass with outstanding resistance to breakage and scratches for all cover and touch applications, including capacitive, resistive, optical, and acoustic. SCHOTT Xensation™ Cover is a high-quality Alumino-silicate glass with outstanding resistance to breakage and scratches for capacitive touch technologies. Features SCHOTT’s unique microfloat manufacturing process gives the Xensation™ Cover alumino-silicate glass its excellent sheet quality. Due to the impressively high Compressive Stress (CS) and Depth of Layer (DoL), Xensation™ Cover offers outstanding strength. The robust nature of Xensation™ Cover results in very stable CS, DoL and overall strength even under varying chemical strengthening conditions. This enables a broad process window. Xensation™ Cover maintains its high strength even when process optimization calls for shorter ion exchange. Xensation™ Cover is available in a wide range of thicknesses with tight tolerances.
Datasheet
Description
SCHOTT Xensation™ is a high-quality alumino-silicate glass with outstanding resistance to breakage and scratches for all cover and touch applications, including capacitive, resistive, optical, and acoustic. SCHOTT Xensation™ Cover is a high-quality Alumino-silicate glass with outstanding resistance to breakage and scratches for capacitive touch technologies. Features SCHOTT’s unique microfloat manufacturing process gives the Xensation™ Cover alumino-silicate glass its excellent sheet quality. Due to the impressively high Compressive Stress (CS) and Depth of Layer (DoL), Xensation™ Cover offers outstanding strength. The robust nature of Xensation™ Cover results in very stable CS, DoL and overall strength even under varying chemical strengthening conditions. This enables a broad process window. Xensation™ Cover maintains its high strength even when process optimization calls for shorter ion exchange. Xensation™ Cover is available in a wide range of thicknesses with tight tolerances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminosilicate Cover Glass - SCHOTT Xensation® - Abrisa Technologies
Clarksburg, WV, United States
Aluminosilicate Cover Glass
SCHOTT Xensation®
Aluminosilicate Cover Glass SCHOTT Xensation®
SCHOTT Xensation™ is a high-quality alumino-silicate glass with outstanding resistance to breakage and scratches for all cover and touch applications, including capacitive, resistive, optical, and acoustic. SCHOTT Xensation™ Cover is a high-quality Alumino-silicate glass with outstanding resistance to breakage and scratches for capacitive touch technologies. Features SCHOTT’s unique microfloat manufacturing process gives the Xensation™ Cover alumino-silicate glass its excellent sheet quality. Due to the impressively high Compressive Stress (CS) and Depth of Layer (DoL), Xensation™ Cover offers outstanding strength. The robust nature of Xensation™ Cover results in very stable CS, DoL and overall strength even under varying chemical strengthening conditions. This enables a broad process window. Xensation™ Cover maintains its high strength even when process optimization calls for shorter ion exchange. Xensation™ Cover is available in a wide range of thicknesses with tight tolerances.

SCHOTT Xensation™ is a high-quality alumino-silicate glass with outstanding resistance to breakage and scratches for all cover and touch applications, including capacitive, resistive, optical, and acoustic.

SCHOTT Xensation™ Cover is a high-quality Alumino-silicate glass with outstanding resistance to breakage and scratches for capacitive touch technologies.

Features

  • SCHOTT’s unique microfloat manufacturing process gives the Xensation™ Cover alumino-silicate glass its excellent sheet quality.
  • Due to the impressively high Compressive Stress (CS) and Depth of Layer (DoL), Xensation™ Cover offers outstanding strength.
  • The robust nature of Xensation™ Cover results in very stable CS, DoL and overall strength even under varying chemical strengthening conditions. This enables a broad process window.
  • Xensation™ Cover maintains its high strength even when process optimization calls for shorter ion exchange. Xensation™ Cover is available in a wide range of thicknesses with tight tolerances.
Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Glass Materials
Product Number SCHOTT Xensation®
Product Name Aluminosilicate Cover Glass
Shape / Form Plate / Board
Glass Type Glass; Aluminosilicate; Silica or fused silica
Length 18.7 to 45.28 inch (475 to 1150 mm)
Width / OD 22.64 to 37.4 inch (575 to 950 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quartz Glass -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Glass Type Glass; Quartz
Thermal Conductivity 1.24 to 1.38 W/m-K (0.7165 to 0.7973 BTU-ft/hr-ft²-F)
CTE 5.7 to 6.4 µm/m-C (3.17 to 3.56 µin/in-F)
View Details
Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
MACOR® Machinable Glass Ceramic Sheet -  - Accuratus Corporation
Specs
Shape / Form Plate / Board
Applications HV / Electrical
Features Machinable ceramic
View Details
Eccosphere® Minisphere - EP1900 - Trelleborg Offshore
Specs
Shape / Form Hollow Shape or Stock
Applications Light Weight Composites, Buoyancy; Thermal Insulation or Fire Proofing Material
Glass Type Glass; Borosilicate
View Details