Heat Absorbing Float Glass (HAFG) provides superior performance in reducing solar heat gain while maintaining desirable high visible light transmission. The light blue/green color subdues brightness while providing the highest visible light transmittance (77% for 6.0 mm thickness) of all tinted glass substrates currently available.
| Abrisa Technologies | |
|---|---|
| Product Category | Glass Materials |
| Product Name | Heat Absorbing Float Glass |
| Shape / Form | Plate / Board |
| Applications | Short pass (SP) filter; Optical Grade |
| Glass Type | Glass; SodaLime |
| Length | 84 inch (2134 mm) |