Abrisa Technologies Ultra-Thin Glass SCHOTT D 263® T eco

Description
SCHOTT D 263® T eco is a clear, lightweight, low fluorescence, borosilicate glass available from Abrisa Technologies in thicknesses from 0.03 mm to 1.1 mm with excellent transmission and high chemical resistance. The glass is made with the SCHOTT specific down-draw method that results in excellent surface finish and low surface roughness typically < 1 nm rms range. Abrisa Technologies specializes in ultra-thin glass fabrication and optical coating as well as, screen printing, laser marking, oleo/hydrophobic coating, and other value added services. D 263® T eco makes an excellent choice for ultra lightweight mobility and scanning applications, ultra-low profile displays and devices, micro-electronics, sensors, chemical process resistant slides, and sample platforms. Applications Lightweight Windows and Mirrors for Mobility Wafer-Based Micro-Optics for AR,VR, Telecom Optical Caps for Sensors and Diodes Ultra-Thin ITO Heaters and Bus Bars Biotech Sample and Slide Surfaces Sunlight and Heat Resistant In-Cabin Displays Low Profile Displays/Human Interface Low Alkali Mobility for Active Matrix Displays Ultra-Thin Cover Glass Additive Optical/Mechanical Attributes
Datasheet
Description
SCHOTT D 263® T eco is a clear, lightweight, low fluorescence, borosilicate glass available from Abrisa Technologies in thicknesses from 0.03 mm to 1.1 mm with excellent transmission and high chemical resistance. The glass is made with the SCHOTT specific down-draw method that results in excellent surface finish and low surface roughness typically < 1 nm rms range. Abrisa Technologies specializes in ultra-thin glass fabrication and optical coating as well as, screen printing, laser marking, oleo/hydrophobic coating, and other value added services. D 263® T eco makes an excellent choice for ultra lightweight mobility and scanning applications, ultra-low profile displays and devices, micro-electronics, sensors, chemical process resistant slides, and sample platforms. Applications Lightweight Windows and Mirrors for Mobility Wafer-Based Micro-Optics for AR,VR, Telecom Optical Caps for Sensors and Diodes Ultra-Thin ITO Heaters and Bus Bars Biotech Sample and Slide Surfaces Sunlight and Heat Resistant In-Cabin Displays Low Profile Displays/Human Interface Low Alkali Mobility for Active Matrix Displays Ultra-Thin Cover Glass Additive Optical/Mechanical Attributes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin Glass - SCHOTT D 263® T eco - Abrisa Technologies
Clarksburg, WV, United States
Ultra-Thin Glass
SCHOTT D 263® T eco
Ultra-Thin Glass SCHOTT D 263® T eco
SCHOTT D 263® T eco is a clear, lightweight, low fluorescence, borosilicate glass available from Abrisa Technologies in thicknesses from 0.03 mm to 1.1 mm with excellent transmission and high chemical resistance. The glass is made with the SCHOTT specific down-draw method that results in excellent surface finish and low surface roughness typically < 1 nm rms range. Abrisa Technologies specializes in ultra-thin glass fabrication and optical coating as well as, screen printing, laser marking, oleo/hydrophobic coating, and other value added services. D 263® T eco makes an excellent choice for ultra lightweight mobility and scanning applications, ultra-low profile displays and devices, micro-electronics, sensors, chemical process resistant slides, and sample platforms. Applications Lightweight Windows and Mirrors for Mobility Wafer-Based Micro-Optics for AR,VR, Telecom Optical Caps for Sensors and Diodes Ultra-Thin ITO Heaters and Bus Bars Biotech Sample and Slide Surfaces Sunlight and Heat Resistant In-Cabin Displays Low Profile Displays/Human Interface Low Alkali Mobility for Active Matrix Displays Ultra-Thin Cover Glass Additive Optical/Mechanical Attributes

SCHOTT D 263® T eco is a clear, lightweight, low fluorescence, borosilicate glass available from Abrisa Technologies in thicknesses from 0.03 mm to 1.1 mm with excellent transmission and high chemical resistance. The glass is made with the SCHOTT specific down-draw method that results in excellent surface finish and low surface roughness typically < 1 nm rms range. Abrisa Technologies specializes in ultra-thin glass fabrication and optical coating as well as, screen printing, laser marking, oleo/hydrophobic coating, and other value added services.

D 263® T eco makes an excellent choice for ultra lightweight mobility and scanning applications, ultra-low profile displays and devices, micro-electronics, sensors, chemical process resistant slides, and sample platforms.

Applications

  • Lightweight Windows and Mirrors for Mobility
  • Wafer-Based Micro-Optics for AR,VR, Telecom
  • Optical Caps for Sensors and Diodes
  • Ultra-Thin ITO Heaters and Bus Bars
  • Biotech Sample and Slide Surfaces
  • Sunlight and Heat Resistant In-Cabin Displays
  • Low Profile Displays/Human Interface
  • Low Alkali Mobility for Active Matrix Displays
  • Ultra-Thin Cover Glass
  • Additive Optical/Mechanical Attributes
Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Glass Materials
Product Number SCHOTT D 263® T eco
Product Name Ultra-Thin Glass
Shape / Form Plate / Board
Applications Sample Platforms; Chemical or material processing; Electronics or semiconductors
Features Glaze or protective coating
Glass Type Glass; Borosilicate
Length 14.17 inch (360 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quartz Glass -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Glass Type Glass; Quartz
Thermal Conductivity 1.24 to 1.38 W/m-K (0.7165 to 0.7973 BTU-ft/hr-ft²-F)
CTE 5.7 to 6.4 µm/m-C (3.17 to 3.56 µin/in-F)
View Details
Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
Silver Coated Glass, SilGlass™ -  - Technic, Inc.
Specs
Applications Electronics or semiconductors
Features Glaze or protective coating
Glass Type Glass
View Details
Ground & Polished Plates -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Shape / Form Plate / Board
Glass Type Glass
Length 1.5 inch (38.1 mm)
View Details